Vishay Precision Group Schottky Through-Hole 30V 1A Diode and Rectifier 1N5818-E3/54

Description
Schottky Diode 30V 1A DO-204AL Through Hole Product overview: 1N5818-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 30V 1A DO-204AL Through Hole Product overview: 1N5818-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Through-Hole 30V 1A Diode and Rectifier - 280-1N5818-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 30V 1A Diode and Rectifier
280-1N5818-E3/54
Schottky Through-Hole 30V 1A Diode and Rectifier 280-1N5818-E3/54
Schottky Diode 30V 1A DO-204AL Through Hole Product overview: 1N5818-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818-E3/54 can be used for catalog matching and distributor lookup.

Schottky Diode 30V 1A DO-204AL Through Hole Product overview: 1N5818-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5818-E3/54 - 854361-1N5818-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5818-E3/54
854361-1N5818-E3/54
Diodes, Rectifiers - Single - 1N5818-E3/54 854361-1N5818-E3/54
Manufacturer: Vishay Win Source Part Number: 854361-1N5818-E3/54 Features: Diode 30 V Package: Reel - TR Family Name: 1N5818 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5818-E3/54GIDKR, 1N5818-E3/54GICT, 1N5818E354, 1N5818-E3/54GITR, IN5818, 1N5818-E3/54GIDKR-ND , 1N5818-E3/54GIDKRINA CTIVE

Manufacturer: Vishay
Win Source Part Number: 854361-1N5818-E3/54
Features: Diode 30 V
Package: Reel - TR
Family Name: 1N5818
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5818-E3/54GIDKR, 1N5818-E3/54GICT, 1N5818E354, 1N5818-E3/54GITR, IN5818, 1N5818-E3/54GIDKR-ND, 1N5818-E3/54GIDKRINACTIVE

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9026578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9026578P
Schottky Diodes & Rectifiers 9026578P
Vishay 1N5818-E3/54 Diode

Vishay 1N5818-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9026578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9026578
Schottky Diodes & Rectifiers 9026578
Vishay 1N5818-E3/54 Diode

Vishay 1N5818-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1777387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777387
Schottky Diodes & Rectifiers 1777387
Vishay 1N5818-E3/54 Diode

Vishay 1N5818-E3/54 Diode

Supplier's Site
Single Diodes - 1N5818-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5818-E3/54GICT-ND
Single Diodes 1N5818-E3/54GICT-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5818-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5818-E3/54GITR-ND
Single Diodes 1N5818-E3/54GITR-ND
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5818-E3/54
Schottky Diodes & Rectifiers 1N5818-E3/54
Schottky Diodes & Rectifiers Vr/30V Io/1A

Schottky Diodes & Rectifiers Vr/30V Io/1A

Buy Now Datasheet
1A,30V,AXIAL,SCHOTTKY RECT - 70217547 - Allied Electronics, Inc.
Fort Worth, TX, USA
1A,30V,AXIAL,SCHOTTKY RECT
70217547
1A,30V,AXIAL,SCHOTTKY RECT 70217547
Features: Guardring for Overvoltage Protection Very Small Conduction Losses Extremely Fast Switching Low Forward Voltage Drop High Frequency Operation Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.

Features:

  • Guardring for Overvoltage Protection
  • Very Small Conduction Losses
  • Extremely Fast Switching
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.
Supplier's Site
Schottky Rectifier, 1A 30V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2605 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 30V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2605
Schottky Rectifier, 1A 30V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2605
SCHOTTKY RECTIFIER, 1A 30V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 30V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A 30V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R6007 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 30V Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R6007
Schottky Rectifier, 1A 30V Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R6007
SCHOTTKY RECTIFIER, 1A 30V DO-204AL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 30V DO-204AL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5818-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5818-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5818-E3/54
DIODE SCHOTTKY 30V 1A DO204AL

DIODE SCHOTTKY 30V 1A DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-1N5818-E3/54 854361-1N5818-E3/54 9026578P 9026578 1N5818-E3/54GICT-ND 1N5818-E3/54 70217547 78K2605 1N5818-E3/54
Product Name Schottky Through-Hole 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5818-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers 1A,30V,AXIAL,SCHOTTKY RECT Schottky Rectifier, 1A 30V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-204AL Do-204al DO-204AL DO-41 DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -55 C (-67 F)
View Details
2 suppliers