onsemi Schottky 3A 40V Diode and Rectifier 1N5822RLG

Description
Schottky Rectifier, 3A, 40V, DO-201AD, Tape & Reel Product overview: 1N5822RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier, 3A, 40V, DO-201AD, Tape & Reel Product overview: 1N5822RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 40V Diode and Rectifier - 280-1N5822RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V Diode and Rectifier
280-1N5822RLG
Schottky 3A 40V Diode and Rectifier 280-1N5822RLG
Schottky Rectifier, 3A, 40V, DO-201AD, Tape & Reel Product overview: 1N5822RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RLG can be used for catalog matching and distributor lookup.

Schottky Rectifier, 3A, 40V, DO-201AD, Tape & Reel Product overview: 1N5822RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5822RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822RLGOSTR-ND
Single Diodes 1N5822RLGOSTR-ND
Diode Schottky 40V 3A Through Hole Axial

Diode Schottky 40V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5822RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822RLGOSCT-ND
Single Diodes 1N5822RLGOSCT-ND
Diode Schottky 40V 3A Through Hole Axial

Diode Schottky 40V 3A Through Hole Axial

Buy Now Datasheet
 - 1N5822RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-201AD

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5822RLG - 075032-1N5822RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5822RLG
075032-1N5822RLG
Diodes, Rectifiers - Single - 1N5822RLG 075032-1N5822RLG
Manufacturer: ON Semiconductor Win Source Part Number: 075032-1N5822RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5822 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5822AMP; 1N5822; 1N5822TR; Introduction Date: May 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075032-1N5822RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: 1N5822
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5822AMP; 1N5822; 1N5822TR;
Introduction Date: May 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6547139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547139
Schottky Diodes & Rectifiers 6547139
Schottky barrier diode,1N5822RLG 3A 40V

Schottky barrier diode,1N5822RLG 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 1033909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1033909
Schottky Diodes & Rectifiers 1033909
Schottky barrier diode,1N5822RLG 3A 40V

Schottky barrier diode,1N5822RLG 3A 40V

Supplier's Site
Schottky Diodes & Rectifiers - 6547139P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547139P
Schottky Diodes & Rectifiers 6547139P
Schottky barrier diode,1N5822RLG 3A 40V

Schottky barrier diode,1N5822RLG 3A 40V

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822RLG
Schottky Diodes & Rectifiers 1N5822RLG
Schottky Diodes & Rectifiers 3A 40V

Schottky Diodes & Rectifiers 3A 40V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822RLG
DIODE SCHOTTKY 40V 3A AXIAL

DIODE SCHOTTKY 40V 3A AXIAL

Supplier's Site
SCHOTTKY DIODE 40V 3A DO-201AD - 70100176 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCHOTTKY DIODE 40V 3A DO-201AD
70100176
SCHOTTKY DIODE 40V 3A DO-201AD 70100176
SCHOTTKY DIODE 40V 3A DO-201AD

SCHOTTKY DIODE 40V 3A DO-201AD

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 1N5822RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5822RLG
Diodes >> Schottky Barrier Diodes (SBD) 1N5822RLG
40V 525mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

40V 525mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2953 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2953
Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2953
SCHOTTKY RECTIFIER, 3A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 80K5141 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
80K5141
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 80K5141
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N5822RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5822RLG
Single Diodes 1N5822RLG
DIODE SCHOTTKY 40V 3A AXIAL

DIODE SCHOTTKY 40V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-1N5822RLG 1N5822RLGOSTR-ND 1N5822RLG 075032-1N5822RLG 6547139 6547139P 1N5822RLG 1N5822RLG 70100176 1N5822RLG 42K2953 80K5141 1N5822RLG
Product Name Schottky 3A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5822RLG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers SCHOTTKY DIODE 40V 3A DO-201AD Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 3A 40V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Package Tape and Reel SUR-3AMP-60M DO-201; DO-201AD Do-201ad DO-201; DO-201AD DO-201; DO-201AD DO-201 DO-201 DO-201; DO-201AD DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data