Vishay Precision Group Schottky 20V 1A Diode and Rectifier 1N5817-E3/54

Description
Schottky Diode 20V 1A DO-204AL T/R Product overview: 1N5817-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diode 20V 1A DO-204AL T/R Product overview: 1N5817-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-1N5817-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-1N5817-E3/54
Schottky 20V 1A Diode and Rectifier 280-1N5817-E3/54
Schottky Diode 20V 1A DO-204AL T/R Product overview: 1N5817-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/54 can be used for catalog matching and distributor lookup.

Schottky Diode 20V 1A DO-204AL T/R Product overview: 1N5817-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5817-E3/54 - 075027-1N5817-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5817-E3/54
075027-1N5817-E3/54
Diodes, Rectifiers - Single - 1N5817-E3/54 075027-1N5817-E3/54
Manufacturer: Vishay Win Source Part Number: 075027-1N5817-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 125pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 075027-1N5817-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 125pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Power Management, Industrial

Buy Now Datasheet
Single Diodes - 1N5817-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817-E3/54GICT-ND
Single Diodes 1N5817-E3/54GICT-ND
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5817-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817-E3/54GITR-ND
Single Diodes 1N5817-E3/54GITR-ND
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 1N5817-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5817-E3/54
Diodes >> Schottky Barrier Diodes (SBD) 1N5817-E3/54
20V 1A 450mV@1A DO-204AL Schottky Barrier Diodes (SBD) ROHS

20V 1A 450mV@1A DO-204AL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R6006 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R6006
Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R6006
SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-204AL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A 20V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2592 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 20V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2592
Schottky Rectifier, 1A 20V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2592
SCHOTTKY RECTIFIER, 1A 20V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 20V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5817-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5817-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5817-E3/54
DIODE SCHOTTKY 20V 1A DO204AL

DIODE SCHOTTKY 20V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5817-E3/54
Schottky Diodes & Rectifiers 1N5817-E3/54
Schottky Diodes & Rectifiers Vr/20V Io/1A

Schottky Diodes & Rectifiers Vr/20V Io/1A

Buy Now Datasheet
1A,20V,AXIAL,SCHOTTKY RECT - 70217546 - Allied Electronics, Inc.
Fort Worth, TX, USA
1A,20V,AXIAL,SCHOTTKY RECT
70217546
1A,20V,AXIAL,SCHOTTKY RECT 70217546
Features: Guardring for Overvoltage Protection Very Small Conduction Losses Extremely Fast Switching Low Forward Voltage Drop High Frequency Operation Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.

Features:

  • Guardring for Overvoltage Protection
  • Very Small Conduction Losses
  • Extremely Fast Switching
  • Low Forward Voltage Drop
  • High Frequency Operation
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-1N5817-E3/54 075027-1N5817-E3/54 1N5817-E3/54GICT-ND 1N5817-E3/54 05R6006 1N5817-E3/54 1N5817-E3/54 70217546
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5817-E3/54 Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A 20V Do-204Al; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers 1A,20V,AXIAL,SCHOTTKY RECT
Package Tape and Reel DO-41; DO-204AL (DO-41) DO-204AL DO-204AL DO-41
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data