Manufacturer: Micro Commercial Co
Win Source Part Number: 097931-1N5819-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
DIODE SCHOTTKY 40V 1A DO41 Product overview: 1N5819-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 1A Through Hole DO-41
Diode Schottky 40V 1A Through Hole DO-41
1A 40V SCHOTTKY BARRIER RECTIFIER, DO-41, 13IN. REEL
Schottky Diodes & Rectifiers 40Vr 28Vrms 40V 1.0A 25A 110pF
DIODE SCHOTTKY 40V 1A DO41
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 097931-1N5819-TP | 280-1N5819-TP | 1N5819-TPTR-ND | 70055533 | 1N5819-TP | 1N5819-TP |
| Product Name | Diodes, Rectifiers - Single - 1N5819-TP | Schottky 40V 1A Diode and Rectifier | Single Diodes | 1A 40V SCHOTTKY BARRIER RECTIFIER, DO-41, 13IN. REEL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-41; DO-41 | Tape & Reel (TR) | DO-41 | DO-41; DO-41 | DO-41 | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| trr | 10 ns |