Microchip Technology, Inc. Single Diodes 1N5819-1

Description
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5819-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819-1-ND
Single Diodes 1N5819-1-ND
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5819-1 - 905725-1N5819-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819-1
905725-1N5819-1
Diodes, Rectifiers - Single - 1N5819-1 905725-1N5819-1
Manufacturer: Microchip Technology Win Source Part Number: 905725-1N5819-1 Features: Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5819 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 905725-1N5819-1
Features: Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 45V 1A Diode and Rectifier - 280-1N5819-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 1A Diode and Rectifier
280-1N5819-1
Schottky 45V 1A Diode and Rectifier 280-1N5819-1
DIODE SCHOTTKY 45V 1A DO204AL Product overview: 1N5819-1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 1A DO204AL Product overview: 1N5819-1 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819-1
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819-1
DIODE SCHOTTKY 45V 1A DO204AL

DIODE SCHOTTKY 45V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1N5819-1-ND 905725-1N5819-1 280-1N5819-1 1N5819-1
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5819-1 Schottky 45V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data