onsemi Diodes, Rectifiers - Single - 1N5820RL 1N5820RL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 854363-1N5820RL Features: Diode 20 V Package: Reel - TR Part Status: Obsolete Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820RLOSTR, 1N5820RLOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 854363-1N5820RL Features: Diode 20 V Package: Reel - TR Part Status: Obsolete Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820RLOSTR, 1N5820RLOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5820RL - 854363-1N5820RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5820RL
854363-1N5820RL
Diodes, Rectifiers - Single - 1N5820RL 854363-1N5820RL
Manufacturer: ON Semiconductor Win Source Part Number: 854363-1N5820RL Features: Diode 20 V Package: Reel - TR Part Status: Obsolete Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820RLOSTR, 1N5820RLOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854363-1N5820RL
Features: Diode 20 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 1N5820
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5820RLOSTR, 1N5820RLOSCT

Buy Now Datasheet
Single Diodes - 1N5820RLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5820RLOSTR-ND
Single Diodes 1N5820RLOSTR-ND
Diode Schottky 20V 3A Through Hole Axial

Diode Schottky 20V 3A Through Hole Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 854363-1N5820RL 1N5820RLOSTR-ND
Product Name Diodes, Rectifiers - Single - 1N5820RL Single Diodes
Tj -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Specs
Package SOT-343
View Details
Schottky 2V 75MW Diode and Rectifier - 284-SMS3930-021LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9300 volts
View Details