SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N5819W

Description
Win Source Part Number: 957791-1N5819W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: -1765-1N5819WDKR,165 5-1N5819WCT,1655-1N5 819WTRCT,-1765-1N581 9WCT,-1765-1N5819WTR CT,1655-1N5819WDKR,1 655-1N5819WTRCT-ND,1 655-1N5819WTRDKR-ND, -1765-1N5819WTRCT-ND ,-1765-1N5819WTR,1N5 819WTR,-1765-1N5819W TRDKR,1655-1N5819WTR ,1655-1N5819WTRDKR,- 1765-1N5819WTRDKR-ND ,-1765-1N5819WTR-ND RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 957791-1N5819W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: -1765-1N5819WDKR,165 5-1N5819WCT,1655-1N5 819WTRCT,-1765-1N581 9WCT,-1765-1N5819WTR CT,1655-1N5819WDKR,1 655-1N5819WTRCT-ND,1 655-1N5819WTRDKR-ND, -1765-1N5819WTRCT-ND ,-1765-1N5819WTR,1N5 819WTR,-1765-1N5819W TRDKR,1655-1N5819WTR ,1655-1N5819WTRDKR,- 1765-1N5819WTRDKR-ND ,-1765-1N5819WTR-ND RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 957791-1N5819W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
957791-1N5819W
Discrete Semiconductor Products - Diodes - Rectifiers - Single 957791-1N5819W
Win Source Part Number: 957791-1N5819W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A Current - Reverse Leakage @ Vr: 100 µA @ 40 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: -1765-1N5819WDKR,165 5-1N5819WCT,1655-1N5 819WTRCT,-1765-1N581 9WCT,-1765-1N5819WTR CT,1655-1N5819WDKR,1 655-1N5819WTRCT-ND,1 655-1N5819WTRDKR-ND, -1765-1N5819WTRCT-ND ,-1765-1N5819WTR,1N5 819WTR,-1765-1N5819W TRDKR,1655-1N5819WTR ,1655-1N5819WTRDKR,- 1765-1N5819WTRDKR-ND ,-1765-1N5819WTR-ND RoHS Status: Not applicable

Win Source Part Number: 957791-1N5819W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: -1765-1N5819WDKR,1655-1N5819WCT,1655-1N5819WTRCT,-1765-1N5819WCT,-1765-1N5819WTRCT,1655-1N5819WDKR,1655-1N5819WTRCT-ND,1655-1N5819WTRDKR-ND,-1765-1N5819WTRCT-ND,-1765-1N5819WTR,1N5819WTR,-1765-1N5819WTRDKR,1655-1N5819WTR,1655-1N5819WTRDKR,-1765-1N5819WTRDKR-ND,-1765-1N5819WTR-ND
RoHS Status: Not applicable

Buy Now
Single Diodes - 1655-1N5819WTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1N5819WTR-ND
Single Diodes 1655-1N5819WTR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 1655-1N5819WCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1N5819WCT-ND
Single Diodes 1655-1N5819WCT-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 1655-1N5819WDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1N5819WDKR-ND
Single Diodes 1655-1N5819WDKR-ND
Diode Schottky 40V 1A Surface Mount SOD-123FL

Diode Schottky 40V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-1N5819W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-1N5819W
Schottky 40V 1A Diode and Rectifier 280-1N5819W
DIODE SCHOTTKY 40V 1A SOD123FL Product overview: 1N5819W from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A SOD123FL Product overview: 1N5819W from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819W
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819W
DIODE SCHOTTKY 40V 1A SOD123FL

DIODE SCHOTTKY 40V 1A SOD123FL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 957791-1N5819W 1655-1N5819WTR-ND 280-1N5819W 1N5819W
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123F Tape & Reel (TR) SOD-123
Unlock Full Specs
to access all available technical data