DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
36
37
38
39
40
41
42
43
44
45
46
47
48
50
60
70
80
90
100
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 103V Clamp Ipp Tvs Diode Through Hole Axial | |
| 104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 109V Clamp 13.9A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.5V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.6V Clamp 100A Ipp Tvs Diode Through Hole DO-13 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE | |
| 113V Clamp Ipp Tvs Diode Through Hole Axial | |
| 11V Clamp 258A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11V Clamp 258A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 11V Clamp 775A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole 1.5KE | |
| 125V Clamp Ipp Tvs Diode Through Hole Axial | |
| 131V Clamp 11.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 137V Clamp Ipp Tvs Diode Through Hole Axial | |
| 14.1V Clamp 90A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.5V Clamp 90A Ipp Tvs Diode Through Hole DO-13 | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole 1.5KE | |
| 15V Clamp Ipp Tvs Diode Through Hole Axial | |
| 16.5V Clamp 70A Ipp Tvs Diode Through Hole 1.5KE | |
| 16.5V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 16.7V Clamp Ipp Tvs Diode Through Hole Axial | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 17.1V Clamp 70A Ipp Tvs Diode Through Hole DO-13 | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole 1.5KE | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 207V Clamp 7.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 21.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 21.4V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 215V Clamp 7A Ipp Tvs Diode Through Hole 1.5KE | |
| 219V Clamp 6.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.6V Clamp 125A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 22.6V Clamp 374A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 244V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 246V Clamp 6.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 25.2V Clamp 50A Ipp Tvs Diode Through Hole 1.5KE | |
| 25.2V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 25.5V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 258V Clamp 5.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 25V Clamp Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 26.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 322A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 274V Clamp 5.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 32V Clamp 40A Ipp Tvs Diode Through Hole DO-13 | |
| 37.5V Clamp Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 207A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 41.4V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 47.5V Clamp 181A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 47.5V Clamp 32A Ipp Tvs Diode Through Hole G, Axial | |
| 47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 47.5V Clamp 63A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13 | |
| 63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 63.5V Clamp 135A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 63.5V Clamp 45A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 64.8V Clamp Ipp Tvs Diode Through Hole Axial | |
| 65.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 67.8V Clamp 22.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 7.5V Clamp 10A Ipp Tvs Diode Through Hole DO-201 | |
| 7.5V Clamp 160A Ipp Tvs Diode Through Hole DO-13 | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole 1.5KE | |
| 70.1V Clamp Ipp Tvs Diode Through Hole Axial | |
| 70V Clamp 19A Ipp Tvs Diode Through Hole DO-13 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 77V Clamp Ipp Tvs Diode Through Hole Axial | |
| 78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| 78.5V Clamp 107A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 78.5V Clamp 35A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 78.9V Clamp Ipp Tvs Diode Through Hole Axial | |
| 80.5V Clamp 18.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 85V Clamp Ipp Tvs Diode Through Hole Axial | |
| 89V Clamp 16.9A Ipp Tvs Diode Through Hole 1.5KE | |
| 9.4V Clamp 160A Ipp Tvs Diode Through Hole DO-201 | |
| 9.4V Clamp Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole 1.5KE | |
| 92V Clamp Ipp Tvs Diode Through Hole Axial | |
| 9V Clamp 315A (8/20µs) Ipp Tvs Diode Surface Mount B, Axial | |
| 9V Clamp 315A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 9V Clamp 56A Ipp Tvs Diode Surface Mount B, Axial | |
| 9V Clamp 56A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 9V Clamp 945A (8/20µs) Ipp Tvs Diode Surface Mount G-MELF (D-5C) | |
| Clamp Ipp Tvs Diode Through Hole 14-CDIP | |
| DIODE GEN PURP 100V 1A DO213AB | |
| Diode Schottky 45V 25A (DC) Stud Mount DO-203AA (DO-4) | |
| DIODE SCHOTTKY 45V 3.6A U4 | |
| Diode Schottky 45V 54A Chassis, Stud Mount DO-5 | |
| Diode Schottky 45V 54A Stud Mount DO-5 | |
| Diode Schottky 45V 60A Chassis, Stud Mount DO-203AB (DO-5) | |
| DIODE STANDARD 1000V 1A DO213AB | |
| Diode Standard 1000V 1A Surface Mount DO-213AB | |
| DIODE STANDARD 100V 1A DO213AB | |
| Diode Standard 100V 1A Surface Mount DO-213AB | |
| Diode Standard 175V 25A Through Hole DO-35 (DO-204AH) | |
| Diode Standard 200V 1.2A Through Hole A, Axial | |
| DIODE STANDARD 200V 1A DO213AB | |
| Diode Standard 200V 1A Surface Mount DO-213AB | |
| Diode Standard 220V 1.2A Surface Mount A-MELF | |
| Diode Standard 220V 1.2A Through Hole | |
| Diode Standard 225V 400mA Surface Mount DO-213AA | |
| Diode Standard 225V 400mA Through Hole DO-35 (DO-204AH) | |
| Diode Standard 225V 400mA Through Hole DO-35 | |
| Diode Standard 300V 400mA Through Hole DO-35 (DO-204AH) | |
| Diode Standard 300V 400mA Through Hole DO-35 | |
| Diode Standard 400V 1A (DC) Through Hole A, Axial | |
| DIODE STANDARD 400V 1A DO213AB | |
| Diode Standard 400V 1A Surface Mount DO-213AB | |
| DIODE STANDARD 400V 2A D5A | |
| Diode Standard 400V 2A Surface Mount D-5A | |
| Diode Standard 400V 400mA Surface Mount DO-213AA | |
| Diode Standard 400V 400mA Through Hole DO-35 (DO-204AH) | |
| Diode Standard 400V 400mA Through Hole DO-35 | |
| Diode Standard 400V Through Hole DO-35 (DO-204AH) | |
| Diode Standard 440V 1.2A Surface Mount A-MELF | |
| Diode Standard 440V 1.2A Through Hole | |
| Diode Standard 500V 400mA Through Hole DO-35 | |
| Diode Standard 500V Through Hole DO-35 (DO-204AH) | |
| DIODE STANDARD 50V 1A DO213AB | |
| Diode Standard 50V 1A Surface Mount DO-213AB | |
| Diode Standard 600V 1.2A Through Hole A-PAK | |
| DIODE STANDARD 600V 1A DO213AB | |
| Diode Standard 600V 1A Surface Mount DO-213AB | |
| Diode Standard 600V 400mA Surface Mount DO-213AA | |
| Diode Standard 600V 400mA Through Hole DO-35 | |
| Diode Standard 660V 1.2A Surface Mount A-MELF | |
| DIODE STANDARD 800V 1A DO213AB | |
| Diode Standard 800V 1A Surface Mount DO-213AB | |
| Diode Standard 880V 1A Surface Mount A-MELF | |
| Diode Standard 880V 1A Through Hole | |
| DIODE STD 220V 1.2A A SQMELF | |
| DIODE STD 225V 400MA DO204AH | |
| DIODE STD 300V 400MA DO213AA | |
| DIODE STD 400V 400MA DO204AH | |
| DIODE STD 440V 1.2A A SQMELF | |
| DIODE STD 660V 1.2A A SQMELF | |
| DIODE STD 800V 1.5A A SQMELF | |
| DIODE STD REV 225V 400MA DO204AH | |
| DIODE STD REV 500V 400MA DO204AH | |
| DIODE STD REV 600V 400MA DO204AH | |
| Diode Through Hole A, Axial | |
| DIODE ZENER 100V 500MW SQ-MELF | |
| DIODE ZENER 110V 500MW SQ-MELF | |
| DIODE ZENER 120V 500MW SQ-MELF | |
| DIODE ZENER 12V 500MW SQ-MELF | |
| DIODE ZENER 130V 500MW SQ-MELF | |
| DIODE ZENER 13V 500MW SQ-MELF | |
| DIODE ZENER 150V 500MW SQ-MELF | |
| DIODE ZENER 15V 500MW DO204AH | |
| DIODE ZENER 15V 500MW SQ-MELF | |
| DIODE ZENER 160V 500MW SQ-MELF | |
| DIODE ZENER 16V 500MW SQ-MELF | |
| DIODE ZENER 18V 500MW SQ-MELF | |
| DIODE ZENER 2.4V 500MW SQ-MELF | |
| DIODE ZENER 2.7V 500MW DO204AH | |
| DIODE ZENER 2.7V 500MW SQ-MELF | |
| DIODE ZENER 200V 500MW SQ-MELF | |
| DIODE ZENER 20V 500MW SQ-MELF | |
| DIODE ZENER 22V 500MW SQ-MELF | |
| DIODE ZENER 24V 500MW SQ-MELF | |
| DIODE ZENER 27V 500MW SQ-MELF | |
| DIODE ZENER 3.3V 500MW SQ-MELF | |
| DIODE ZENER 3.6V 1.5W D5A | |
| DIODE ZENER 3.6V 500MW SQ-MELF | |
| DIODE ZENER 3.9V 1.5W D5A | |
| DIODE ZENER 3.9V 500MW SQ-MELF | |
| DIODE ZENER 33V 500MW SQ-MELF | |
| DIODE ZENER 36V 500MW SQ-MELF | |
| DIODE ZENER 39V 500MW DO204AH | |
| DIODE ZENER 39V 500MW SQ-MELF | |
| DIODE ZENER 3V 500MW SQ-MELF | |
| DIODE ZENER 4.7V 1.5W D5A | |
| DIODE ZENER 4.7V 500MW SQ-MELF | |
| DIODE ZENER 43V 500MW SQ-MELF | |
| DIODE ZENER 47V 500MW SQ-MELF | |
| DIODE ZENER 5.1V 500MW SQ-MELF | |
| DIODE ZENER 6.8V 500MW DO204AH | |
| DIODE ZENER 68V 500MW SQ-MELF | |
| DIODE ZENER 75V 500MW SQ-MELF | |
| DIODE ZENER 8.2V 500MW SQ-MELF | |
| DIODE ZENER 82V 500MW SQ-MELF | |
| DIODE ZENER 9.1V 500MW SQ-MELF | |
| DIODE ZENER 91V 500MW SQ-MELF | |
| SIGNAL OR COMPUTER DIODE | |
| TVS DIODE 102VWM 165VC 1.5KE | |
| TVS DIODE 111VWM 179VC 1.5KE | |
| TVS DIODE 128VWM 207VC 1.5KE | |
| TVS DIODE 12VWM 22.6VC GMELF | |
| TVS DIODE 136VWM 219VC 1.5KE | |
| TVS DIODE 145VWM 234VC 1.5KE | |
| TVS DIODE 154VWM 246VC 1.5KE | |
| TVS DIODE 15VWM 26.5VC D5C | |
| TVS DIODE 171VWM 274VC 1.5KE | |
| TVS DIODE 24VWM 41.4VC B SQMELF | |
| TVS DIODE 24VWM 41.4VC D5C | |
| TVS DIODE 30.5VWM 47.5VC GMELF | |
| TVS DIODE 40.2VWM 64.8VC 1.5KE | |
| TVS DIODE 40.3VWM 63.5VC D5C | |
| TVS DIODE 43.6VWM 70.1V DO201AE | |
| TVS DIODE 43.6VWM 70.1VC 1.5KE | |
| TVS DIODE 47.8VWM 77VC 1.5KE | |
| TVS DIODE 51.6VWM 78.5VC D5C | |
| TVS DIODE 51.6VWM 78.5VC SQMELF | |
| TVS DIODE 53VWM 85VC 1.5KE | |
| TVS DIODE 58.1VWM 92VC 1.5KE | |
| TVS DIODE 5VWM 7.5VC DO13 | |
| TVS DIODE 5VWM 9.4V AXIAL | |
| TVS DIODE 5VWM 9VC D5C | |
| TVS DIODE 64.1VWM 104VC 1.5KE | |
| TVS DIODE 6VWM 11VC D5C | |
| TVS DIODE 70.1VWM 113VC 1.5KE | |
| TVS DIODE 77.8VWM 125VC 1.5KE | |
| TVS DIODE 85.5VWM 137VC 1.5KE | |
| TVS DIODE 8VWM 11.5VC DO13 | |
| TVS DIODE 94VWM 152VC 1.5KE | |
| Zener Diode 10V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 11V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 12V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 12V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 12V 500mW ±5% Through Hole B, Axial | |
| Zener Diode 13V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 13V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 16V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 180V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 2.7V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 200V 500mW ±5% Through Hole B, Axial | |
| Zener Diode 24V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 27V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 1.5W ±5% Surface Mount A, SQ-MELF | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 3.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 30V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 33V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 4.3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±5% Through Hole B, Axial | |
| Zener Diode 4.7V 500mW Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 1.5W ±5% Surface Mount D-5A | |
| Zener Diode 5.1V 1.5W ±5% Through Hole DO-41 | |
| Zener Diode 5.1V 500mW ±1% Through Hole B, Axial | |
| Zener Diode 5.1V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 1.5W ±5% Surface Mount A, SQ-MELF | |
| Zener Diode 5.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±5% Through Hole B, Axial | |
| Zener Diode 51V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 56V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 6.8V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 62V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 7.5V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 75V 500mW ±5% Through Hole B, Axial | |
| Zener Diode 9.1V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode |
| << Prev | Next >> |