Microchip Technology, Inc. Single Diodes 1N5806E3

Description
Diode Standard 150V 1A Through Hole A, Axial
Request a Quote Datasheet
Description
Diode Standard 150V 1A Through Hole A, Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-1N5806E3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
150-1N5806E3-ND
Single Diodes 150-1N5806E3-ND
Diode Standard 150V 1A Through Hole A, Axial

Diode Standard 150V 1A Through Hole A, Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5806E3 - 854357-1N5806E3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5806E3
854357-1N5806E3
Diodes, Rectifiers - Single - 1N5806E3 854357-1N5806E3
Manufacturer: Microchip Technology Win Source Part Number: 854357-1N5806E3 Features: Diode 150 V Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 854357-1N5806E3
Features: Diode 150 V
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
150V 1A Diode and Rectifier
280-1N5806E3
150V 1A Diode and Rectifier 280-1N5806E3
DIODE GEN PURP 150V 1A A AXIAL Product overview: 1N5806E3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5806E3 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 150V 1A A AXIAL Product overview: 1N5806E3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5806E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5806E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5806E3
Discrete Semiconductor Products - Diodes - Rectifiers 1N5806E3
DIODE GEN PURP 150V 1A A AXIAL

DIODE GEN PURP 150V 1A A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 150-1N5806E3-ND 854357-1N5806E3 280-1N5806E3 1N5806E3
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5806E3 150V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Diode 150 V
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Specs
Life Cycle Stage Removed
VF 0.9900 volts
View Details