onsemi Schottky Diodes & Rectifiers 1N5820G

Description
onsemi 1N5820G Diode
Request a Quote Datasheet
Description
onsemi 1N5820G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7743341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743341
Schottky Diodes & Rectifiers 7743341
onsemi 1N5820G Diode

onsemi 1N5820G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7743341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743341P
Schottky Diodes & Rectifiers 7743341P
onsemi 1N5820G Diode

onsemi 1N5820G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1703472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703472
Schottky Diodes & Rectifiers 1703472
onsemi 1N5820G Diode

onsemi 1N5820G Diode

Supplier's Site
 - 1N5820G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 3.0 A, 20 V

Schottky Barrier Rectifier, 3.0 A, 20 V

Supplier's Site Datasheet
Single Diodes - 1N5820GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5820GOS-ND
Single Diodes 1N5820GOS-ND
Diode Schottky 20V 3A Through Hole Axial

Diode Schottky 20V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5820G - 802594-1N5820G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5820G
802594-1N5820G
Diodes, Rectifiers - Single - 1N5820G 802594-1N5820G
Manufacturer: ON Semiconductor Win Source Part Number: 802594-1N5820G Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 475mV at 3A Current - Reverse Leakage at Vr: 2mA at 20V Part Number Series: 1N5820

Manufacturer: ON Semiconductor
Win Source Part Number: 802594-1N5820G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 475mV at 3A
Current - Reverse Leakage at Vr: 2mA at 20V
Part Number Series: 1N5820

Buy Now
Schottky 3A 20V Diode and Rectifier - 280-1N5820G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 20V Diode and Rectifier
280-1N5820G
Schottky 3A 20V Diode and Rectifier 280-1N5820G
3A 20V Schottky Rectifier Diode, DO-201AD Product overview: 1N5820G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820G can be used for catalog matching and distributor lookup.

3A 20V Schottky Rectifier Diode, DO-201AD Product overview: 1N5820G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
REC SURM 3A 20V SCTKY - 70099726 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC SURM 3A 20V SCTKY
70099726
REC SURM 3A 20V SCTKY 70099726
REC SURM 3A 20V SCTKY

REC SURM 3A 20V SCTKY

Supplier's Site
Single Diodes - 1N5820G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5820G
Single Diodes 1N5820G
DIODE SCHOTTKY 20V 3A AXIAL

DIODE SCHOTTKY 20V 3A AXIAL

Supplier's Site Datasheet
Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K2948 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K2948
Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K2948
SCHOTTKY RECTIFIER, 3A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:475mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:475mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5820G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5820G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5820G
DIODE SCHOTTKY 20V 3A AXIAL

DIODE SCHOTTKY 20V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5820G
Schottky Diodes & Rectifiers 1N5820G
Schottky Diodes & Rectifiers 3A 20V

Schottky Diodes & Rectifiers 3A 20V

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 7743341 7743341P 1N5820G 1N5820GOS-ND 802594-1N5820G 280-1N5820G 70099726 1N5820G 42K2948 1N5820G 1N5820G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5820G Schottky 3A 20V Diode and Rectifier REC SURM 3A 20V SCTKY Single Diodes Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-201ad DO-201; DO-201AD Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia Bulk DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Diode Arrays - CC1918-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
4 suppliers
Diodes, Rectifiers - Single - BAV20,113 - 1022214-BAV20,113 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 150 volts
View Details
5 suppliers
 - BAS3010S02LRHE6327XTSA1 - Rochester Electronics
Specs
Package PG-TSLP-2
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
8 suppliers