onsemi Schottky Diodes & Rectifiers 1N5821RLG

Description
Schottky diode,1N5821RLG 3A If 30Vrrm
Request a Quote Datasheet
Description
Schottky diode,1N5821RLG 3A If 30Vrrm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6547230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547230
Schottky Diodes & Rectifiers 6547230
Schottky diode,1N5821RLG 3A If 30Vrrm

Schottky diode,1N5821RLG 3A If 30Vrrm

Supplier's Site
Schottky Diodes & Rectifiers - 6547230P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547230P
Schottky Diodes & Rectifiers 6547230P
Schottky diode,1N5821RLG 3A If 30Vrrm

Schottky diode,1N5821RLG 3A If 30Vrrm

Supplier's Site
Schottky Diodes & Rectifiers - 1249926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249926
Schottky Diodes & Rectifiers 1249926
Schottky diode,1N5821RLG 3A If 30Vrrm

Schottky diode,1N5821RLG 3A If 30Vrrm

Supplier's Site
Single Diodes - 1N5821RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821RLGOSCT-ND
Single Diodes 1N5821RLGOSCT-ND
Diode Schottky 30V 3A Through Hole Axial

Diode Schottky 30V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5821RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821RLGOSTR-ND
Single Diodes 1N5821RLGOSTR-ND
Diode Schottky 30V 3A Through Hole Axial

Diode Schottky 30V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5821RLG - 005330-1N5821RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5821RLG
005330-1N5821RLG
Diodes, Rectifiers - Single - 1N5821RLG 005330-1N5821RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005330-1N5821RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005330-1N5821RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 3A 30V Diode and Rectifier - 280-1N5821RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 30V Diode and Rectifier
280-1N5821RLG
Schottky 3A 30V Diode and Rectifier 280-1N5821RLG
3A 30V Schottky Rectifier, DO-201AD, Axial Product overview: 1N5821RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821RLG can be used for catalog matching and distributor lookup.

3A 30V Schottky Rectifier, DO-201AD, Axial Product overview: 1N5821RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 10N9643 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
10N9643
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 10N9643
SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2951 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2951
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2951
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:900mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:900mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5821RLG
Schottky Diodes & Rectifiers 1N5821RLG
Schottky Diodes & Rectifiers 3A 30V

Schottky Diodes & Rectifiers 3A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5821RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5821RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5821RLG
DIODE SCHOTTKY 30V 3A AXIAL

DIODE SCHOTTKY 30V 3A AXIAL

Supplier's Site
Single Diodes - 1N5821RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5821RLG
Single Diodes 1N5821RLG
DIODE SCHOTTKY 30V 3A AXIAL

DIODE SCHOTTKY 30V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 6547230 6547230P 1N5821RLGOSCT-ND 005330-1N5821RLG 280-1N5821RLG 10N9643 42K2951 1N5821RLG 1N5821RLG 1N5821RLG
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5821RLG Schottky 3A 30V Diode and Rectifier Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-201ad DO-201; DO-201AD DO-201; DO-201AD Tape and Reel DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data