onsemi Discrete Semiconductor Products 1N5820

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 052141-1N5820 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 500µA @ 20V Operating Temperature - Junction: -65°C ~ 125°C Capacitance @ Vr F: 190pF @ 4V 1MHz Family Name: 1N5820 Alternative Parts (Cross-Reference): 1N5820G; SB320T/R; SB320E; Introduction Date: May 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 052141-1N5820 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 500µA @ 20V Operating Temperature - Junction: -65°C ~ 125°C Capacitance @ Vr F: 190pF @ 4V 1MHz Family Name: 1N5820 Alternative Parts (Cross-Reference): 1N5820G; SB320T/R; SB320E; Introduction Date: May 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 052141-1N5820 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
052141-1N5820
Discrete Semiconductor Products 052141-1N5820
Manufacturer: Fairchild Semiconductor Win Source Part Number: 052141-1N5820 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A Current - Reverse Leakage @ Vr: 500µA @ 20V Operating Temperature - Junction: -65°C ~ 125°C Capacitance @ Vr F: 190pF @ 4V 1MHz Family Name: 1N5820 Alternative Parts (Cross-Reference): 1N5820G; SB320T/R; SB320E; Introduction Date: May 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 052141-1N5820
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 475mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 20V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 190pF @ 4V 1MHz
Family Name: 1N5820
Alternative Parts (Cross-Reference): 1N5820G; SB320T/R; SB320E;
Introduction Date: May 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Single Diodes - 1N5820FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5820FSTR-ND
Single Diodes 1N5820FSTR-ND
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5820 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5820
Single Diodes 1N5820
DIODE SCHOTTKY 20V 3A DO201AD

DIODE SCHOTTKY 20V 3A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5820
Schottky Diodes & Rectifiers 1N5820
Schottky Diodes & Rectifiers Schottky Barrier

Schottky Diodes & Rectifiers Schottky Barrier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes Schottky Diodes
Product Number 052141-1N5820 1N5820FSTR-ND 1N5820 1N5820
Product Name Discrete Semiconductor Products Single Diodes Single Diodes Schottky Diodes & Rectifiers
VF 0.4750 volts 0.4750 volts
Unlock Full Specs
to access all available technical data

Similar Products