Diode Schottky 20V 1A Through Hole DO-41
Diode Schottky 20V 1A Through Hole DO-41
DIODE SCHOTTKY 20V 1A DO41
Schottky Diodes & Rectifiers 1.0A 20V
1A 20V SCHOTTKY BARRIER RECTIFIER, DO-41, 13IN. REEL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1N5817-TPTR-ND | 1N5817-TP | 1N5817-TP | 70055531 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | 1A 20V SCHOTTKY BARRIER RECTIFIER, DO-41, 13IN. REEL |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Package | DO-41 | DO-41; DO-41 | DO-41 | |
| Life Cycle Stage | Active |