Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N5819-E3/73 1N5819-E3/73

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122020-1N5819-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1N5819 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A Current - Reverse Leakage at Vr: 1mA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122020-1N5819-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1N5819 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A Current - Reverse Leakage at Vr: 1mA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5819-E3/73 - 1122020-1N5819-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819-E3/73
1122020-1N5819-E3/73
Diodes, Rectifiers - Single - 1N5819-E3/73 1122020-1N5819-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1122020-1N5819-E3/73 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: 1N5819 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A Current - Reverse Leakage at Vr: 1mA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1122020-1N5819-E3/73
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5819
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A
Current - Reverse Leakage at Vr: 1mA at 40V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now
Single Diodes - 1N5819-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819-E3/73GITB-ND
Single Diodes 1N5819-E3/73GITB-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5819-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819-E3/73GICT-ND
Single Diodes 1N5819-E3/73GICT-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-1N5819-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-1N5819-E3/73
Schottky 40V 1A Diode and Rectifier 280-1N5819-E3/73
Diode Schottky 40V 1A 2-Pin DO-204AL Ammo Product overview: 1N5819-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/73 can be used for catalog matching and distributor lookup.

Diode Schottky 40V 1A 2-Pin DO-204AL Ammo Product overview: 1N5819-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819-E3/73
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819-E3/73
Schottky Diodes & Rectifiers 1N5819-E3/73
Schottky Diodes & Rectifiers Vr/40V Io/1A

Schottky Diodes & Rectifiers Vr/40V Io/1A

Buy Now Datasheet
Single Diodes - 1N5819-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819-E3/73
Single Diodes 1N5819-E3/73
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1122020-1N5819-E3/73 1N5819-E3/73GITB-ND 280-1N5819-E3/73 1N5819-E3/73 1N5819-E3/73 1N5819-E3/73
Product Name Diodes, Rectifiers - Single - 1N5819-E3/73 Single Diodes Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
VF 0.6000 volts 0.6000 volts 0.6000 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package Ammo Pack DO-41 DO-204AL DO-41; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data