onsemi Schottky Diodes & Rectifiers 1N5819RLG

Description
onsemi 1N5819RLG Diode
Request a Quote Datasheet
Description
onsemi 1N5819RLG Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6547145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547145
Schottky Diodes & Rectifiers 6547145
onsemi 1N5819RLG Diode

onsemi 1N5819RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6547145P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6547145P
Schottky Diodes & Rectifiers 6547145P
onsemi 1N5819RLG Diode

onsemi 1N5819RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1249925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249925
Schottky Diodes & Rectifiers 1249925
onsemi 1N5819RLG Diode

onsemi 1N5819RLG Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N5819RLG - 005329-1N5819RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819RLG
005329-1N5819RLG
Diodes, Rectifiers - Single - 1N5819RLG 005329-1N5819RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005329-1N5819RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819 Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819-F; 1N5819/3; 1N5819-B; 1N5819-E3/54; Introduction Date: May 06, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005329-1N5819RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5819-F; 1N5819/3; 1N5819-B; 1N5819-E3/54;
Introduction Date: May 06, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-1N5819RLG
Schottky 1A 40V Diode and Rectifier 280-1N5819RLG
1A 40V Schottky Rectifier Diode, DO-41, Axial Product overview: 1N5819RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819RLG can be used for catalog matching and distributor lookup.

1A 40V Schottky Rectifier Diode, DO-41, Axial Product overview: 1N5819RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5819RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819RLGOSCT-ND
Single Diodes 1N5819RLGOSCT-ND
Diode Schottky 40V 1A Through Hole Axial

Diode Schottky 40V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5819RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819RLGOSTR-ND
Single Diodes 1N5819RLGOSTR-ND
Diode Schottky 40V 1A Through Hole Axial

Diode Schottky 40V 1A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819RLG
DIODE SCHOTTKY 40V 1A AXIAL

DIODE SCHOTTKY 40V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819RLG
Schottky Diodes & Rectifiers 1N5819RLG
Schottky Diodes & Rectifiers 1A 40V

Schottky Diodes & Rectifiers 1A 40V

Buy Now Datasheet
Schottky Rectifier, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1399 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1399
Schottky Rectifier, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1399
SCHOTTKY RECTIFIER, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi - 88H5161 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi
88H5161
Schottky Rectifier, 1A, 40V, Axial; Repetitive Peak Reverse Voltage Onsemi 88H5161
SCHOTTKY RECTIFIER, 1A, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, AXIAL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Onsemi - 39K0646 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Onsemi
39K0646
Diode, Schottky, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Onsemi 39K0646
DIODE, SCHOTTKY, 1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N5819RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819RLG
Single Diodes 1N5819RLG
DIODE SCHOTTKY 40V 1A AXIAL

DIODE SCHOTTKY 40V 1A AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 6547145 6547145P 005329-1N5819RLG 280-1N5819RLG 1N5819RLGOSCT-ND 1N5819RLG 1N5819RLG 67R1399 39K0646 1N5819RLG
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5819RLG Schottky 1A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Full Reel; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 1A, 40V; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-41 DO-41; DO-41 Axial Tape and Reel DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 (DO-204AL) DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data