onsemi Diodes, Rectifiers - Single - 1N5819 1N5819

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005326-1N5819 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819-E3/54; 1N5819T/R; 1N5819-T3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005326-1N5819 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819-E3/54; 1N5819T/R; 1N5819-T3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5819 - 005326-1N5819 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819
005326-1N5819
Diodes, Rectifiers - Single - 1N5819 005326-1N5819
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005326-1N5819 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819-E3/54; 1N5819T/R; 1N5819-T3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005326-1N5819
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5819-E3/54; 1N5819T/R; 1N5819-T3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Single Diodes - 1N5819FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819FSTR-ND
Single Diodes 1N5819FSTR-ND
Diode Schottky 40V 1A Through Hole DO-41

Diode Schottky 40V 1A Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819
Schottky Diodes & Rectifiers 1N5819
Schottky Diodes & Rectifiers Schottky Barrier

Schottky Diodes & Rectifiers Schottky Barrier

Buy Now Datasheet
Single Diodes - 1N5819 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819
Single Diodes 1N5819
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site Datasheet
DIODE SCHOTTKY 40V 1A DO41 - 598-1N5819 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A DO41
598-1N5819
DIODE SCHOTTKY 40V 1A DO41 598-1N5819
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 005326-1N5819 1N5819FSTR-ND 1N5819 1N5819 598-1N5819
Product Name Diodes, Rectifiers - Single - 1N5819 Single Diodes Schottky Diodes & Rectifiers Single Diodes DIODE SCHOTTKY 40V 1A DO41
Life Cycle Stage Active Active
Package DO-41; DO-41 DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial DO-41; DO-204AL, DO-41, Axial
VF 0.6000 volts 0.6000 volts 0.6000 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219519 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.6 volts
View Details