onsemi Schottky 1A 30V Diode and Rectifier 1N5818G

Description
1A 30V Schottky Rectifier, DO-41 Product overview: 1N5818G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 30V Schottky Rectifier, DO-41 Product overview: 1N5818G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1A 30V Diode and Rectifier
280-1N5818G
Schottky 1A 30V Diode and Rectifier 280-1N5818G
1A 30V Schottky Rectifier, DO-41 Product overview: 1N5818G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818G can be used for catalog matching and distributor lookup.

1A 30V Schottky Rectifier, DO-41 Product overview: 1N5818G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5818G - 005324-1N5818G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5818G
005324-1N5818G
Diodes, Rectifiers - Single - 1N5818G 005324-1N5818G
Manufacturer: ON Semiconductor Win Source Part Number: 005324-1N5818G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005324-1N5818G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 1N5818GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5818GOS-ND
Single Diodes 1N5818GOS-ND
Diode Schottky 30V 1A Through Hole Axial

Diode Schottky 30V 1A Through Hole Axial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7815607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815607P
Schottky Diodes & Rectifiers 7815607P
Diode Schottky 30V 1A Axial DO-41

Diode Schottky 30V 1A Axial DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 1703488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703488
Schottky Diodes & Rectifiers 1703488
Diode Schottky 30V 1A Axial DO-41

Diode Schottky 30V 1A Axial DO-41

Supplier's Site
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2945 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2945
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2945
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 1A, 30V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y7468 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 1A, 30V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y7468
Schottky Rect, 1A, 30V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y7468
SCHOTTKY RECT, 1A, 30V, AXIAL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY RECT, 1A, 30V, AXIAL; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N5818G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5818G
Single Diodes 1N5818G
DIODE SCHOTTKY 30V 1A AXIAL

DIODE SCHOTTKY 30V 1A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5818G
Schottky Diodes & Rectifiers 1N5818G
Schottky Diodes & Rectifiers 1A 30V

Schottky Diodes & Rectifiers 1A 30V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5818G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5818G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5818G
DIODE SCHOTTKY 30V 1A AXIAL

DIODE SCHOTTKY 30V 1A AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-1N5818G 005324-1N5818G 1N5818GOS-ND 7815607P 1703488 42K2945 82Y7468 1N5818G 1N5818G 1N5818G
Product Name Schottky 1A 30V Diode and Rectifier Diodes, Rectifiers - Single - 1N5818G Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 1A, 30V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk Axial DO-41; DO-41 Do-41 DO-41; DO-41 Axial Leaded DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data