Diode Schottky 40V 3A Through Hole DO-201AD
Diode Schottky 40V 3A Through Hole DO-201AD
DIODE SCHOTTKY 40V 3A DO201AD Product overview: 1N5822-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5822-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 103922-1N5822-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 525mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1,200
Schottky Diodes & Rectifiers 3.0A 40V
DIODE SCHOTTKY 40V 3A DO201AD
3A 40V SCHOTTKY BARRIER RECTIFIER, DO-201AD, 13IN. REEL
DIODE SCHOTTKY 40V 3A DO201AD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1N5822-TPMSTR-ND | 280-1N5822-TP | 103922-1N5822-TP | 1N5822-TP | 1N5822-TP | 70055536 | 1N5822-TP |
| Product Name | Single Diodes | Schottky 40V 3A Diode and Rectifier | Diodes, Rectifiers - Single - 1N5822-TP | Schottky Diodes & Rectifiers | Single Diodes | 3A 40V SCHOTTKY BARRIER RECTIFIER, DO-201AD, 13IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Package | Tape & Reel (TR) | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD, Axial | DO-201 | ||
| RoHS Compliant | RoHS | ||||||
| Life Cycle Stage | Active | Active |