DIODES Incorporated Diodes, Rectifiers - Single - 1N5818-T 1N5818-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 728693-1N5818-T Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Family Name: Family Name Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 1N5818; 1N5818T/R ; Introduction Date: November 06, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 1N5818 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A Current - Reverse Leakage at Vr: 1mA at 30V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 728693-1N5818-T Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Family Name: Family Name Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 1N5818; 1N5818T/R ; Introduction Date: November 06, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 1N5818 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A Current - Reverse Leakage at Vr: 1mA at 30V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5818-T - 728693-1N5818-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5818-T
728693-1N5818-T
Diodes, Rectifiers - Single - 1N5818-T 728693-1N5818-T
Manufacturer: Diodes Incorporated Win Source Part Number: 728693-1N5818-T Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Family Name: Family Name Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): 1N5818; 1N5818T/R ; Introduction Date: November 06, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: 1N5818 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A Current - Reverse Leakage at Vr: 1mA at 30V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 728693-1N5818-T
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: Family Name
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 1N5818; 1N5818T/R ;
Introduction Date: November 06, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5818
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A
Current - Reverse Leakage at Vr: 1mA at 30V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now Datasheet
Single Diodes - 1N5818DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5818DICT-ND
Single Diodes 1N5818DICT-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 1N5818DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5818DITR-ND
Single Diodes 1N5818DITR-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5818-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5818-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N5818-T
DIODE SCHOTTKY 30V 1A DO41

DIODE SCHOTTKY 30V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5818-T
Schottky Diodes & Rectifiers 1N5818-T
Schottky Diodes & Rectifiers Vr/30V Io/1A T/R

Schottky Diodes & Rectifiers Vr/30V Io/1A T/R

Buy Now Datasheet
Single Diodes - 1N5818-T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5818-T
Single Diodes 1N5818-T
DIODE SCHOTTKY 30V 1A DO41

DIODE SCHOTTKY 30V 1A DO41

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 728693-1N5818-T 1N5818DICT-ND 1N5818-T 1N5818-T 1N5818-T
Product Name Diodes, Rectifiers - Single - 1N5818-T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
VF 0.5500 volts 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5616US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
RF Mixer and Detector Schottky Diode - BAT17-07 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Detector; Mixer
Life Cycle Stage active
View Details
3 suppliers
40 V, 5 A low VF Schottky barrier rectifier - PMEG040V050EPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA865C04R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 45 volts
View Details