Vishay Precision Group Schottky 40V 1A Diode and Rectifier 1N5819-E3/54

Description
DIODE SCHOTTKY 40V 1A DO204AL Product overview: 1N5819-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO204AL Product overview: 1N5819-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-1N5819-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-1N5819-E3/54
Schottky 40V 1A Diode and Rectifier 280-1N5819-E3/54
DIODE SCHOTTKY 40V 1A DO204AL Product overview: 1N5819-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DO204AL Product overview: 1N5819-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5819-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819-E3/54GITR-ND
Single Diodes 1N5819-E3/54GITR-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5819-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5819-E3/54GICT-ND
Single Diodes 1N5819-E3/54GICT-ND
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5819-E3/54 - 005327-1N5819-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5819-E3/54
005327-1N5819-E3/54
Diodes, Rectifiers - Single - 1N5819-E3/54 005327-1N5819-E3/54
Manufacturer: Vishay Win Source Part Number: 005327-1N5819-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 40V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: 1N5819 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 1N5819T/R; 1N5819; 1N5819-T3; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Commercial, Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 005327-1N5819-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1N5819T/R; 1N5819; 1N5819-T3;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Commercial, Power Management, Industrial

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 1N5819-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5819-E3/54
Diodes >> Schottky Barrier Diodes (SBD) 1N5819-E3/54
40V 600mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

40V 600mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A 40V Do-204Al; Repetitive Peak Reverse Voltage Vishay - 78K2616 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-204Al; Repetitive Peak Reverse Voltage Vishay
78K2616
Schottky Rectifier, 1A 40V Do-204Al; Repetitive Peak Reverse Voltage Vishay 78K2616
SCHOTTKY RECTIFIER, 1A 40V DO-204AL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-204AL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 85W3437 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
85W3437
Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 85W3437
DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:600mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819-E3/54
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site
Single Diodes - 1N5819-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819-E3/54
Single Diodes 1N5819-E3/54
DIODE SCHOTTKY 40V 1A DO204AL

DIODE SCHOTTKY 40V 1A DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819-E3/54
Schottky Diodes & Rectifiers 1N5819-E3/54
Schottky Diodes & Rectifiers Vr/40V Io/1A

Schottky Diodes & Rectifiers Vr/40V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-1N5819-E3/54 1N5819-E3/54GITR-ND 005327-1N5819-E3/54 1N5819-E3/54 78K2616 85W3437 1N5819-E3/54 1N5819-E3/54 1N5819-E3/54
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5819-E3/54 Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A 40V Do-204Al; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 40V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-41; DO-204AL (DO-41) DO-41 DO-204AL DO-204AL DO-41; DO-204AL, DO-41, Axial DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Schottky 30A 30V Diode and Rectifier - 286-32CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers