Manufacturer: ON Semiconductor
Win Source Part Number: 854368-1N5913B
Features: Zener Diode 3.3 V 3 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5913
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 3.3V 3W ±5% Through Hole Axial
DIODE ZENER 3.3V 3W AXIAL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 854368-1N5913B | 1N5913B-ND | 1N5913B |
| Product Name | Diodes - Zener - Single - 1N5913B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | Axial |