Diode Standard 100V 1A Surface Mount D-5A
DIODE GEN PURP 100V 1A D-5A
DIODE GEN PURP 100V 1A D-5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1N5804US-ND | 1N5804US | 1N5804US |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Life Cycle Stage | Active | ||
| Package | MELF; SQ-MELF, A |