Manufacturer: Microchip Technology
Win Source Part Number: 905729-1N5822US
Features: Diode Schottky 40 V 3A Surface Mount B, SQ-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SQ-MELF, B
Package: Bulk
Mounting: Surface Mount
Family Name: 1N5822
Categories: Discrete Semiconductor Products
Case / Package: B, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 40V 3A Surface Mount B, SQ-MELF
DIODE SCHOTTKY 40V 3A B SQ-MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 905729-1N5822US | 1N5822US-ND | 1N5822US |
| Product Name | Diodes, Rectifiers - Single - 1N5822US | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | MELF; B, SQ-MELF | MELF |