Diode Standard 150V 6A Through Hole Axial
DIODE GEN PURP 150V 6A AXIAL
Rectifiers 150V 3A Ultrafast Rec Rectifier Diode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5811C.TR-ND | 1N5811C.TR | 1N5811C.TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |