Vishay Precision Group Schottky Diodes & Rectifiers 1N5821-E3/54

Description
Schottky Diode 30V 3A 2-Pin DO-201AD
Request a Quote Datasheet
Description
Schottky Diode 30V 3A 2-Pin DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8116100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116100
Schottky Diodes & Rectifiers 8116100
Schottky Diode 30V 3A 2-Pin DO-201AD

Schottky Diode 30V 3A 2-Pin DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 8116100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116100P
Schottky Diodes & Rectifiers 8116100P
Schottky Diode 30V 3A 2-Pin DO-201AD

Schottky Diode 30V 3A 2-Pin DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 1657194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657194
Schottky Diodes & Rectifiers 1657194
Schottky Diode 30V 3A 2-Pin DO-201AD

Schottky Diode 30V 3A 2-Pin DO-201AD

Supplier's Site
Diodes, Rectifiers - Single - 1N5821-E3/54 - 905726-1N5821-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5821-E3/54
905726-1N5821-E3/54
Diodes, Rectifiers - Single - 1N5821-E3/54 905726-1N5821-E3/54
Manufacturer: Vishay Win Source Part Number: 905726-1N5821-E3/54 Features: Diode Schottky 30 V 3A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N5821 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5821GITR-ND, 1N5821E354, 1N5821/54GITR, 1N5821/54, 1N5821GICT-ND, 1N5821/54GICT, 1N5821/4GICT, 1N5821-E3/54GITR, 1N5821/4GICT-ND, 1N5821GITR, 1N5821/4GITR-ND, 1N5821-E3/54GICT, 1N5821/54GICT-ND, 1N5821/4, 1N5821GICT, 1N5821/54GITR-ND, 1N5821GI, 1N5821/4GITR

Manufacturer: Vishay
Win Source Part Number: 905726-1N5821-E3/54
Features: Diode Schottky 30 V 3A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N5821
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5821GITR-ND, 1N5821E354, 1N5821/54GITR, 1N5821/54, 1N5821GICT-ND, 1N5821/54GICT, 1N5821/4GICT, 1N5821-E3/54GITR, 1N5821/4GICT-ND, 1N5821GITR, 1N5821/4GITR-ND, 1N5821-E3/54GICT, 1N5821/54GICT-ND, 1N5821/4, 1N5821GICT, 1N5821/54GITR-ND, 1N5821GI, 1N5821/4GITR

Buy Now Datasheet
Through-Hole 3A 30V Diode and Rectifier - 280-1N5821-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 30V Diode and Rectifier
280-1N5821-E3/54
Through-Hole 3A 30V Diode and Rectifier 280-1N5821-E3/54
3A 30V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5821-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821-E3/54 can be used for catalog matching and distributor lookup.

3A 30V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5821-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5821-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821-E3/54GITR-ND
Single Diodes 1N5821-E3/54GITR-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5821-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821-E3/54GICT-ND
Single Diodes 1N5821-E3/54GICT-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
3A,30V,AXIAL,SCHOTTKY RECT - 70217550 - Allied Electronics, Inc.
Fort Worth, TX, USA
3A,30V,AXIAL,SCHOTTKY RECT
70217550
3A,30V,AXIAL,SCHOTTKY RECT 70217550
Features: Guardring for Overvoltage Protection Very Small Conduction Losses Extremely Fast Switching Low Forward Voltage Drop High Forward Surge Capability High Frequency Operation Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Guardring for Overvoltage Protection
  • Very Small Conduction Losses
  • Extremely Fast Switching
  • Low Forward Voltage Drop
  • High Forward Surge Capability
  • High Frequency Operation
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2634 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2634
Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2634
SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R6009 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R6009
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R6009
SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N5821-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5821-E3/54
Single Diodes 1N5821-E3/54
DIODE SCHOTTKY 30V 3A DO201AD

DIODE SCHOTTKY 30V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5821-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5821-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5821-E3/54
DIODE SCHOTTKY 30V 3A DO201AD

DIODE SCHOTTKY 30V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5821-E3/54
Schottky Diodes & Rectifiers 1N5821-E3/54
Schottky Diodes & Rectifiers Vr/30V Io/3A

Schottky Diodes & Rectifiers Vr/30V Io/3A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Transient Voltage Suppressor Diodes (TVS) Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 8116100 8116100P 905726-1N5821-E3/54 280-1N5821-E3/54 1N5821-E3/54GITR-ND 70217550 78K2634 1N5821-E3/54 1N5821-E3/54 1N5821-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5821-E3/54 Through-Hole 3A 30V Diode and Rectifier Single Diodes 3A,30V,AXIAL,SCHOTTKY RECT Schottky Rectifier, 3A 30V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-201ad DO-201; DO-201AD DO-201; DO-201AD Tape and Reel DO-201 DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data