onsemi Schottky Diodes & Rectifiers 1N5822G

Description
onsemi 1N5822G Diode
Request a Quote Datasheet
Description
onsemi 1N5822G Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7743353P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743353P
Schottky Diodes & Rectifiers 7743353P
onsemi 1N5822G Diode

onsemi 1N5822G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7743353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743353
Schottky Diodes & Rectifiers 7743353
onsemi 1N5822G Diode

onsemi 1N5822G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1703473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703473
Schottky Diodes & Rectifiers 1703473
onsemi 1N5822G Diode

onsemi 1N5822G Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N5822G - 761184-1N5822G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5822G
761184-1N5822G
Diodes, Rectifiers - Single - 1N5822G 761184-1N5822G
Manufacturer: ON Semiconductor Win Source Part Number: 761184-1N5822G Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -65°C ~ 125°C Family Name: 1N5822G Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 525mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 1N5818RL; STPS3L60; STPS5L60RL; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 761184-1N5822G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Family Name: 1N5822G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 525mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): 1N5818RL; STPS3L60; STPS5L60RL;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet
 - 1N5822G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 3.0 A, 40 V

Schottky Barrier Rectifier, 3.0 A, 40 V

Supplier's Site Datasheet
Single Diodes - 1N5822GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5822GOS-ND
Single Diodes 1N5822GOS-ND
Diode Schottky 40V 3A Through Hole Axial

Diode Schottky 40V 3A Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5822G
Schottky Diodes & Rectifiers 1N5822G
Schottky Diodes & Rectifiers 3A 40V

Schottky Diodes & Rectifiers 3A 40V

Buy Now Datasheet
REC SURM 3A 40V SCTKY - 70099728 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC SURM 3A 40V SCTKY
70099728
REC SURM 3A 40V SCTKY 70099728
REC SURM 3A 40V SCTKY

REC SURM 3A 40V SCTKY

Supplier's Site
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K2952 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K2952
Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K2952
SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:525mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5822G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5822G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5822G
DIODE SCHOTTKY 40V 3A AXIAL

DIODE SCHOTTKY 40V 3A AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 7743353P 7743353 761184-1N5822G 1N5822G 1N5822GOS-ND 1N5822G 70099728 42K2952 1N5822G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5822G Single Diodes Schottky Diodes & Rectifiers REC SURM 3A 40V SCTKY Schottky Rectifier, 3A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201AD Do-201ad Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia DO-201; DO-201AD DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
VF 0.5250 volts 0.5250 volts 0.5250 volts 0.5250 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5804 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers