Diode Schottky 40V 1A Through Hole DO-41
Diode Schottky 40V 1A Through Hole DO-41
Schottky Diodes & Rectifiers VRRM=40V, IAV=1.0A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 641-1466-1-ND | 1N5819-G |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |