Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N5820-E3/73 1N5820-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 854362-1N5820-E3/73 Features: Diode 20 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820E373, 1N5820-E3/73GICT, 1N5820-E3/73GITB, 1N5820-E3/73-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 854362-1N5820-E3/73 Features: Diode 20 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820E373, 1N5820-E3/73GICT, 1N5820-E3/73GITB, 1N5820-E3/73-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5820-E3/73 - 854362-1N5820-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5820-E3/73
854362-1N5820-E3/73
Diodes, Rectifiers - Single - 1N5820-E3/73 854362-1N5820-E3/73
Manufacturer: Vishay Win Source Part Number: 854362-1N5820-E3/73 Features: Diode 20 V Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5820 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5820E373, 1N5820-E3/73GICT, 1N5820-E3/73GITB, 1N5820-E3/73-ND

Manufacturer: Vishay
Win Source Part Number: 854362-1N5820-E3/73
Features: Diode 20 V
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N5820
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5820E373, 1N5820-E3/73GICT, 1N5820-E3/73GITB, 1N5820-E3/73-ND

Buy Now Datasheet
Single Diodes - 112-1N5820-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-1N5820-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 20 V Diode and Rectifier - 280-1N5820-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 20 V Diode and Rectifier
280-1N5820-E3/73
3 A 20 V Diode and Rectifier 280-1N5820-E3/73
DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5820-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5820-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5820-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5820-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5820-E3/73
DIODE SCHOTTKY 20V 3A DO201AD

DIODE SCHOTTKY 20V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5820-E3/73
Schottky Diodes & Rectifiers 1N5820-E3/73
Schottky Diodes & Rectifiers Vr/30V Io/3A

Schottky Diodes & Rectifiers Vr/30V Io/3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 854362-1N5820-E3/73 112-1N5820-E3/73TB-ND 280-1N5820-E3/73 1N5820-E3/73 1N5820-E3/73
Product Name Diodes, Rectifiers - Single - 1N5820-E3/73 Single Diodes 3 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Package Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4944 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
General-purpose Schottky diode - BAS70H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - BAR63-05WE6327 - 079411-BAR63-05WE6327 - Win Source Electronics
Specs
Diode Type PIN - 1 Pair Common Cathode
Life Cycle Stage Obsolete(EOL)
Package PG-SOT323-3
View Details
2 suppliers