STMicroelectronics, Inc. Schottky Diodes & Rectifiers 1N5818

Description
Schottky barrier diode,1N5818 1A 30V
Request a Quote Datasheet
Description
Schottky barrier diode,1N5818 1A 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4858948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858948
Schottky Diodes & Rectifiers 4858948
Schottky barrier diode,1N5818 1A 30V

Schottky barrier diode,1N5818 1A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 4858948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858948P
Schottky Diodes & Rectifiers 4858948P
Schottky barrier diode,1N5818 1A 30V

Schottky barrier diode,1N5818 1A 30V

Supplier's Site
Schottky Diodes & Rectifiers - 9209082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9209082
Schottky Diodes & Rectifiers 9209082
Schottky barrier diode,1N5818 1A 30V

Schottky barrier diode,1N5818 1A 30V

Supplier's Site
Single Diodes - 497-4548-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4548-1-ND
Single Diodes 497-4548-1-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-4548-3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-4548-3-ND
Single Diodes 497-4548-3-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
 - 1N5818 - Rochester Electronics
Newburyport, MA, United States
1.0 A, 30 V, Schottky Rectifier

1.0 A, 30 V, Schottky Rectifier

Supplier's Site Datasheet
Schottky Rectifier, 1A, 30V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics - 89K1808 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics
89K1808
Schottky Rectifier, 1A, 30V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics 89K1808
SCHOTTKY RECTIFIER, 1A, 30V, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:875mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, DO-41; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:875mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 30V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics - 27X3869 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 30V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics
27X3869
Diode, Schottky, 1A, 30V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics 27X3869
DIODE, SCHOTTKY, 1A, 30V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:875mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 30V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:875mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 1N5818 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5818
Diodes >> Schottky Barrier Diodes (SBD) 1N5818
30V 1A 500mV@1A DO-41 Schottky Barrier Diodes (SBD) ROHS

30V 1A 500mV@1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5818
Schottky Diodes & Rectifiers 1N5818
Schottky Diodes & Rectifiers Vr/30V Io/1A BULK

Schottky Diodes & Rectifiers Vr/30V Io/1A BULK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5818 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5818
Discrete Semiconductor Products - Diodes - Rectifiers 1N5818
SCHOTTKY DO15 30V 1A 150C

SCHOTTKY DO15 30V 1A 150C

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 4858948 4858948P 497-4548-1-ND 1N5818 89K1808 27X3869 1N5818 1N5818 1N5818
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, 1A, 30V, Do-41; Repetitive Peak Reverse Voltage Stmicroelectronics Diode, Schottky, 1A, 30V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Stmicroelectronics Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-41 DO-41; DO-41 DO-41; Axial Lead / DO-41 DO-204AL DO-204AL DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data