Manufacturer: Micro Commercial Co
Win Source Part Number: 761181-1N5820-TP
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: 1N5820
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 475mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): DSB5820; DSB3A20; SR302;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200
Diode Schottky 20V 3A Through Hole DO-201AD
Diode Schottky 20V 3A Through Hole DO-201AD
DIODE SCHOTTKY 20V 3A DO201AD
Schottky Diodes & Rectifiers 3.0A 20V
3A 20V SCHOTTKY BARRIER RECTIFIER, DO-201AD, 13IN. REEL
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 761181-1N5820-TP | 1N5820-TPMSCT-ND | 1N5820-TP | 1N5820-TP | 70055534 |
| Product Name | Diodes, Rectifiers - Single - 1N5820-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | 3A 20V SCHOTTKY BARRIER RECTIFIER, DO-201AD, 13IN. REEL |
| VF | 0.4750 volts | 0.4750 volts | 0.4750 volts | ||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Life Cycle Stage | Active |