DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
35
36
37
38
39
40
41
42
43
44
45
46
47
50
60
70
80
90
100
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 142.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE | |
| 10.5V Clamp Ipp Tvs Diode Through Hole Axial | |
| 10.8V Clamp 139A Ipp Tvs Diode Through Hole 1.5KE | |
| 103.1V Clamp 14.5A Ipp Tvs Diode Through Hole Axial | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Through Hole Axial | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Through Hole Axial | |
| 11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.3V Clamp Ipp Tvs Diode Through Hole Axial | |
| 11.7V Clamp 128A Ipp Tvs Diode Through Hole 1.5KE | |
| 112.8V Clamp 13.3A Ipp Tvs Diode Through Hole Axial | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Through Hole Axial | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE | |
| 125.1V Clamp 12A Ipp Tvs Diode Through Hole Axial | |
| 125.1V Clamp 4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 125.1V Clamp 4A Ipp Tvs Diode Through Hole Axial | |
| 13.4V Clamp 111.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 13.4V Clamp 111.9A Ipp Tvs Diode Through Hole Axial | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole 1.5KE | |
| 13.4V Clamp Ipp Tvs Diode Through Hole Axial | |
| 137.6V Clamp 10.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 137.6V Clamp 10.9A Ipp Tvs Diode Through Hole Axial | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Through Hole Axial | |
| 137V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.5V Clamp 103.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.5V Clamp Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 96.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 15.6V Clamp 96.2A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp Ipp Tvs Diode Through Hole Axial | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Through Hole Axial | |
| 151.3V Clamp 9.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 151.3V Clamp 9.9A Ipp Tvs Diode Through Hole Axial | |
| 151.3V Clamp 9.9A Ipp Tvs Diode Through Hole C, Axial | |
| 16.7V Clamp 89.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 16.7V Clamp Ipp Tvs Diode Through Hole Axial | |
| 16.9V Clamp 88.8A Ipp Tvs Diode Through Hole Axial | |
| 165.1V Clamp 3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 165.1V Clamp 3A Ipp Tvs Diode Through Hole Axial | |
| 165.1V Clamp 9.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 165.1V Clamp 9.1A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 8.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 178.8V Clamp 8.4A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 8.4A Ipp Tvs Diode Through Hole C, Axial | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Through Hole 1.5KE | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201 | |
| 18.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Through Hole Axial | |
| 206.3V Clamp 7.3A Ipp Tvs Diode Through Hole Axial | |
| 21.2V Clamp 70.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-201 | |
| 21.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Through Hole Axial | |
| 218.4V Clamp 6.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 218.4V Clamp 6.9A Ipp Tvs Diode Through Hole Axial | |
| 21V Clamp 71.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 21V Clamp 71.4A Ipp Tvs Diode Through Hole Axial | |
| 22.3V Clamp 67.3A Ipp Tvs Diode Through Hole Axial | |
| 22.5V Clamp 66.7A Ipp Tvs Diode Through Hole 1.5KE | |
| 22.5V Clamp Ipp Tvs Diode Through Hole Axial | |
| 22V Clamp 68.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 245.7V Clamp 2A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 245.7V Clamp 2A Ipp Tvs Diode Through Hole Axial | |
| 245.7V Clamp 6.1A Ipp Tvs Diode Through Hole Axial | |
| 25.1V Clamp 59.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 25.1V Clamp 59.8A Ipp Tvs Diode Through Hole Axial | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 25.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 26.5V Clamp 56.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 27.7V Clamp 54.2A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 27.7V Clamp 54.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 27.7V Clamp 54.2A Ipp Tvs Diode Through Hole Axial | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-201 | |
| 27.7V Clamp Ipp Tvs Diode Through Hole Axial | |
| 273V Clamp 1.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 273V Clamp 1.8A Ipp Tvs Diode Through Hole Axial | |
| 273V Clamp 1.8A Ipp Tvs Diode Through Hole B, Axial | |
| 273V Clamp 5.5A Ipp Tvs Diode Through Hole Axial | |
| 29.1V Clamp 51.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 30.5V Clamp 49.2A Ipp Tvs Diode Through Hole Axial | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole 1.5KE | |
| 30.6V Clamp Ipp Tvs Diode Through Hole Axial | |
| 31.9V Clamp 47A Ipp Tvs Diode Through Hole 1.5KE | |
| 33.2V Clamp 45.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 33.2V Clamp Ipp Tvs Diode Through Hole Axial | |
| 33.3V Clamp 45A Ipp Tvs Diode Through Hole Axial | |
| 37.4V Clamp 40.1A Ipp Tvs Diode Through Hole Axial | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole 1.5KE | |
| 37.5V Clamp Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 36.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-201 | |
| 41.4V Clamp Ipp Tvs Diode Through Hole Axial | |
| 41.6V Clamp 36A Ipp Tvs Diode Through Hole Axial | |
| 41.6V Clamp 36A Ipp Tvs Diode Through Hole C, Axial | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Through Hole B, Axial | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp Ipp Tvs Diode Through Hole Axial | |
| 47.7V Clamp 31.4A Ipp Tvs Diode Through Hole 1.5KE | |
| 47.99V Clamp 10.36A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 49.9V Clamp 10A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 49.9V Clamp 10A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp Ipp Tvs Diode Through Hole Axial | |
| 53.6V Clamp 28A Ipp Tvs Diode Through Hole Axial | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Through Hole Axial | |
| 53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE | |
| 53.9V Clamp Ipp Tvs Diode Through Hole Axial | |
| 56.4V Clamp 26.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 59.1V Clamp 25.4A Ipp Tvs Diode Through Hole Axial | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Through Hole Axial | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole 1.5KE | |
| 59.3V Clamp Ipp Tvs Diode Through Hole Axial | |
| 61.9V Clamp 24.2A Ipp Tvs Diode Through Hole 1.5KE | |
| 64.6V Clamp 23.2A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 64.6V Clamp 23.2A Ipp Tvs Diode Through Hole Axial | |
| 64.6V Clamp 23.2A Ipp Tvs Diode Through Hole C, Axial | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Through Hole Axial | |
| 64.8V Clamp 23.1A Ipp Tvs Diode Through Hole 1.5KE | |
| 64.8V Clamp Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole C, Axial | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Through Hole Axial | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole Axial | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole C, Axial | |
| 77V Clamp 6.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 77V Clamp 6.5A Ipp Tvs Diode Through Hole Axial | |
| 85.3V Clamp 17.6A Ipp Tvs Diode Through Hole Axial | |
| 85.3V Clamp 17.6A Ipp Tvs Diode Through Hole C, Axial | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Through Hole Axial | |
| 97.1V Clamp 15.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 97.1V Clamp 15.4A Ipp Tvs Diode Through Hole Axial | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Through Hole Axial | |
| Clamp Ipp Tvs Diode | |
| Diode Schottky 60V 15mA (DC) Surface Mount SOD-123 | |
| Diode Schottky 60V 15mA (DC) Through Hole DO-35 | |
| Diode Schottky 60V 15mA Through Hole DO-35 | |
| TVS DIODE 10.2VWM 16.7VC 1.5KE | |
| TVS DIODE 11.1VWM 18.2VC 1.5KE | |
| TVS DIODE 11.4VWM 21VC C SQMELF | |
| TVS DIODE 114VWM 206.3VC SQMELF | |
| TVS DIODE 12.2VWM 22.3VC SQMELF | |
| TVS DIODE 12.8VWM 21.2VC 1.5KE | |
| TVS DIODE 121.6VWM 218.4V SQMELF | |
| TVS DIODE 13.6VWM 22.5VC 1.5KE | |
| TVS DIODE 13.7VWM 25.1VC SQMELF | |
| TVS DIODE 136.8VWM 245.7V SQMELF | |
| TVS DIODE 15.2VWM 27.7VC SQMELF | |
| TVS DIODE 15.3VWM 25.2VC 1.5KE | |
| TVS DIODE 152VWM 273VC B SQMELF | |
| TVS DIODE 152VWM 273VC C SQMELF | |
| TVS DIODE 16.7VWM 30.5VC SQMELF | |
| TVS DIODE 17.1VWM 27.7VC 1.5KE | |
| TVS DIODE 18.2VWM 33.3VC SQMELF | |
| TVS DIODE 18.8VWM 30.6VC 1.5KE | |
| TVS DIODE 20.5VWM 33.2VC 1.5KE | |
| TVS DIODE 20.6VWM 37.4VC SQMELF | |
| TVS DIODE 22.8VWM 41.6VC SQMELF | |
| TVS DIODE 23.1VWM 37.5VC 1.5KE | |
| TVS DIODE 25.1VWM 45.7VC SQMELF | |
| TVS DIODE 25.6VWM 41.4VC 1.5KE | |
| TVS DIODE 27.4VWM 49.9VC SQMELF | |
| TVS DIODE 27.4VWM B SQMELF | |
| TVS DIODE 28.2VWM 45.7V DO201AE | |
| TVS DIODE 28.2VWM 45.7VC 1.5KE | |
| TVS DIODE 29.7VWM 53.6VC SQMELF | |
| TVS DIODE 30.8VWM 49.9VC 1.5KE | |
| TVS DIODE 32.7VWM 59.1VC SQMELF | |
| TVS DIODE 33.3VWM 53.9VC 1.5KE | |
| TVS DIODE 35.8VWM 64.6VC AXIAL | |
| TVS DIODE 35.8VWM 64.6VC SQMELF | |
| TVS DIODE 36.8VWM 59.3V DO201AE | |
| TVS DIODE 36.8VWM 59.3VC 1.5KE | |
| TVS DIODE 38.8VWM 70.1VC SQMELF | |
| TVS DIODE 40.2VWM 64.8VC 1.5KE | |
| TVS DIODE 42.6VWM 77VC B SQMELF | |
| TVS DIODE 42.6VWM 77VC C SQMELF | |
| TVS DIODE 47.1VWM 85.3VC SQMELF | |
| TVS DIODE 5.2VWM 10.5VC SQMELF | |
| TVS DIODE 5.7VWM 11.2VC D5C | |
| TVS DIODE 5.7VWM 11.2VC SQMELF | |
| TVS DIODE 5.8VWM 10.5VC 1.5KE | |
| TVS DIODE 51.7VWM 97.1VC SQMELF | |
| TVS DIODE 56VWM 103.1V B SQMELF | |
| TVS DIODE 56VWM 103.1VC SQMELF | |
| TVS DIODE 6.2VWM 12.1VC SQMELF | |
| TVS DIODE 6.4VWM 11.3VC 1.5KE | |
| TVS DIODE 6.9VWM 13.4VC SQMELF | |
| TVS DIODE 62.2VWM 112.8V SQMELF | |
| TVS DIODE 62.2VWM 112.8VC SQMELF | |
| TVS DIODE 69.2VWM 125.1V SQMELF | |
| TVS DIODE 69.2VWM 125.1VC SQMELF | |
| TVS DIODE 7.02VWM 12.1VC 1.5KE | |
| TVS DIODE 7.6VWM 14.5VC SQMELF | |
| TVS DIODE 7.78VWM 13.4VC 1.5KE | |
| TVS DIODE 76VWM 137.6V B SQMELF | |
| TVS DIODE 76VWM 137.6VC SQMELF | |
| TVS DIODE 8.4VWM 15.6VC SQMELF | |
| TVS DIODE 8.55VWM 14.5V DO201AE | |
| TVS DIODE 8.55VWM 14.5VC 1.5KE | |
| TVS DIODE 86.6VWM 151.3V SQMELF | |
| TVS DIODE 86.6VWM 151.3VC SQMELF | |
| TVS DIODE 9.1VWM 16.9VC SQMELF | |
| TVS DIODE 9.4VWM 15.6VC 1.5KE | |
| TVS DIODE 9.9VWM 18.2VC SQMELF | |
| TVS DIODE 91.2VWM 165.1V SQMELF | |
| TVS DIODE 91.2VWM 165.1VC SQMELF | |
| TVS DIODE 98.8VWM B SQMELF | |
| TVS DIODE 98.8VWM SQMELF |
| << Prev | Next >> |