Vishay Intertechnology, Inc. Schottky 20V 1A Diode and Rectifier 1N5817/54

Description
DIODE SCHOTTKY 20V 1A DO204AL Product overview: 1N5817/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A DO204AL Product overview: 1N5817/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-1N5817/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-1N5817/54
Schottky 20V 1A Diode and Rectifier 280-1N5817/54
DIODE SCHOTTKY 20V 1A DO204AL Product overview: 1N5817/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A DO204AL Product overview: 1N5817/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5817/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817/54GITR-ND
Single Diodes 1N5817/54GITR-ND
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1315048-1N5817/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1315048-1N5817/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1315048-1N5817/54
Win Source Part Number: 1315048-1N5817/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Current - Reverse Leakage @ Vr: 1 mA @ 20 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N5817 Product Status: Obsolete

Win Source Part Number: 1315048-1N5817/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Current - Reverse Leakage @ Vr: 1 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N5817
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-1N5817/54 1N5817/54GITR-ND 1315048-1N5817/54
Product Name Schottky 20V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Reel (TR) DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data