Manufacturer: Diodes Incorporated
Win Source Part Number: 052910-1N5819-T
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C ~ 125°C
Capacitance @ Vr F: 110pF @ 4V 1MHz
Family Name: 1N5819
Alternative Parts (Cross-Reference): 1N5819; LL5819; 1N5819M/25; 1N5819M;
Introduction Date: November 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 1A Through Hole DO-41
Diode Schottky 40V 1A Through Hole DO-41
40V 1A 900mV@3A DO-41 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 1A DO41
DIODE SCHOTTKY 40V 1A DO41
SCHOTTKY RECTIFIER, 3A, 40V, DO41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers Vr/40V Io/1A T/R
DIODE SCHOTTKY 40V 1A DO41
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 052910-1N5819-T | 1N5819DICT-ND | 1N5819-T | 1N5819-T | 1N5819-T | 12T2309 | 1N5819-T | 233-1N5819-T |
| Product Name | Discrete Semiconductor Products | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 3A, 40V, Do41; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 40V 1A DO41 |
| VF | 0.6000 volts | 0.9000 volts | 0.6000 volts | 0.6000 volts | 0.9000 volts | 0.6000 volts | ||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |||||
| Package | DO-41 | DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |