Manufacturer: Diodes Incorporated
Win Source Part Number: 1122026-1N5820-T
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5820
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 475mV at 3A
Current - Reverse Leakage at Vr: 2mA at 20V
Diode Schottky 20V 3A Through Hole DO-201AD
DIODE SCHOTTKY 20V 3A DO201AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1122026-1N5820-T | 1N5820DITR-ND | 1N5820-T |
| Product Name | Diodes, Rectifiers - Single - 1N5820-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed |