Diode Schottky 20V 3A Through Hole DO-201AD
Diode Schottky 20V 3A Through Hole DO-201AD
Win Source Part Number: 988893-1N5820-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 475 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5820GITR-ND,1N5820
Base Product Number: 1N5820
DIODE 3 A, 20 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5820-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5820-E3/54 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 3A DO201AD
Schottky Diodes & Rectifiers Vr/20V Io/3A
SCHOTTKY RECTIFIER, 3A 20V DO-201AD; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 3A 20V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1N5820-E3/54GICT-ND | 988893-1N5820-E3/54 | 280-1N5820-E3/54 | 1N5820-E3/54 | 1N5820-E3/54 | 05R6008 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 3 A 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A 20V Do-201Ad; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| Package | DO-201AD, Axial | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | ||
| VF | 0.4750 volts | 0.4750 volts | 0.4750 volts | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps |