Diode Schottky 30V 1A 2-Pin DO-204AL Ammo Product overview: 1N5818-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5818-E3/73 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A DO204AL
Diode Schottky 30V 1A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 30V 1A DO204AL
SCHOTTKY RECTIFIER, 1A, 30V, DO-204AL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 30V, DO-204AL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
Schottky Diodes & Rectifiers Vr/40V Io/1A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-1N5818-E3/73 | 112-1N5818-E3/73CT-ND | 1N5818-E3/73 | 78K2606 | 1N5818-E3/73 |
| Product Name | Schottky 30V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1A, 30V, Do-204Al; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DO-41 | DO-204AL | DO-204AL | |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1 amps | ||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||
| Life Cycle Stage | Active |