Manufacturer: Fairchild Semiconductor
Win Source Part Number: 005322-1N5817
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 5k pcs
Diode Schottky 20V 1A Through Hole DO-41
Schottky Diodes & Rectifiers Vr/20V Io/1A T/R
1N58 Series 450 mV 1 A 20 V Max Reverse Voltage Schottky Barrier Rectifier-DO-41
DIODE, SCHOTTKY, 1A, 20V, DO-41; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 005322-1N5817 | 1N5817FSTR-ND | 1N5817 | 598-1N5817 | 38C7700 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | 1N58 Series 450 mV 1 A 20 V Max Reverse Voltage Schottky Barrier Rectifier-DO-41 | Diode, Schottky, 1A, 20V, Do-41; Repetitive Peak Reverse Voltage Onsemi |
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | ||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | ||
| Package | DO-41; DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-204AL | ||
| Life Cycle Stage | Active |