Diode Schottky 20V 1A Through Hole DO-41
Manufacturer: STMicroelectronics
Win Source Part Number: 1122017-1N5817RL
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: 1N5817
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 1A
Current - Reverse Leakage at Vr: 500μA at 20V
DIODE SCHOTTKY 20V 1A DO41
DIODE SCHOTTKY 20V 1A DO41
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1N5817RLST-ND | 1122017-1N5817RL | 1N5817RL | 1N5817RL | 57P5584 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5817RL | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier Stmicroelectronics |
| Tj | 150 C (302 F) | 150 C (302 F) |