Schottky barrier diode,1N58191A 40V
Schottky barrier diode,1N58191A 40V
Schottky barrier diode,1N58191A 40V
Diode Schottky 40V 1A Through Hole DO-41
Diode Schottky 40V 1A Through Hole DO-41
DIODE SCHOTTKY 40V 1A DO41
SCHOTTKY DO15 40V 1A 150C
Schottky Diodes & Rectifiers Vr/40V Io/1A AMMO
SCHOTTKY RECTIFIER, 1A, 40V, DO-41; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE, SCHOTTKY, 1A 40V DO41 PKG
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 4864460 | 9209085 | 4864460P | 497-6610-3-ND | 1N5819 | 1N5819 | 1N5819 | 89K1809 | 70013816 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 40V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | DIODE, SCHOTTKY, 1A 40V DO41 PKG |
| Rectifier Configuration / Technology | Schottky | Schottky | Schottky | ||||||
| Package | Do-204al | Do-41 | DO-204AL | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | DO-41; DO-41 | DO-41 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Tj | 150 C (302 F) |