STMicroelectronics, Inc. Schottky Diodes & Rectifiers 1N5711

Description
Diode Schottky 15mA 70V DO35
Request a Quote Datasheet
Description
Diode Schottky 15mA 70V DO35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6870763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870763
Schottky Diodes & Rectifiers 6870763
Diode Schottky 15mA 70V DO35

Diode Schottky 15mA 70V DO35

Supplier's Site
Schottky Diodes & Rectifiers - 6870763P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870763P
Schottky Diodes & Rectifiers 6870763P
Diode Schottky 15mA 70V DO35

Diode Schottky 15mA 70V DO35

Supplier's Site
Schottky Diodes & Rectifiers - 1686622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686622
Schottky Diodes & Rectifiers 1686622
Diode Schottky 15mA 70V DO35

Diode Schottky 15mA 70V DO35

Supplier's Site
RF Diodes - 497-2499-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
497-2499-2-ND
RF Diodes 497-2499-2-ND
RF Diode Schottky - Single 70V 15mA 430mW DO-35

RF Diode Schottky - Single 70V 15mA 430mW DO-35

Buy Now Datasheet
RF Diodes - 497-2499-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
497-2499-1-ND
RF Diodes 497-2499-1-ND
RF Diode Schottky - Single 70V 15mA 430mW DO-35

RF Diode Schottky - Single 70V 15mA 430mW DO-35

Buy Now Datasheet
RF Diodes - 1N5711 - ODG (Origin Data Global)
Shenzhen, China
RF Diodes
1N5711
RF Diodes 1N5711
RF DIODE SCHOTTKY 70V 430MW DO35

RF DIODE SCHOTTKY 70V 430MW DO35

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5711
Schottky Diodes & Rectifiers 1N5711
Schottky Diodes & Rectifiers 15mA 70 Volt

Schottky Diodes & Rectifiers 15mA 70 Volt

Buy Now Datasheet
Schottky Rectifier, 15Ma, 70V Do-35, Full Reel; Diode Configuration Stmicroelectronics - 27X3868 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 15Ma, 70V Do-35, Full Reel; Diode Configuration Stmicroelectronics
27X3868
Schottky Rectifier, 15Ma, 70V Do-35, Full Reel; Diode Configuration Stmicroelectronics 27X3868
SCHOTTKY RECTIFIER, 15mA, 70V DO-35, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:410mV; Forward Surge Current:-; Operating Temperature Max:200°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 15mA, 70V DO-35, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:15mA; Forward Voltage Max:410mV; Forward Surge Current:-; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG - 70013815 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG
70013815
DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG 70013815
DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG

DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - 1N5711 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5711
Diodes >> Schottky Barrier Diodes (SBD) 1N5711
70V Single 1V@15mA 15mA DO-35 Schottky Barrier Diodes (SBD) ROHS

70V Single 1V@15mA 15mA DO-35 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - 1N5711 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
1N5711
Discrete Semiconductor Products - Diodes - RF Diodes 1N5711
RF DIODE SCHOTTKY 70V 430MW DO35

RF DIODE SCHOTTKY 70V 430MW DO35

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers RF Diodes RF Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes RF Diodes
Product Number 6870763 6870763P 497-2499-2-ND 1N5711 1N5711 27X3868 70013815 1N5711 1N5711
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RF Diodes RF Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 15Ma, 70V Do-35, Full Reel; Diode Configuration Stmicroelectronics DIODE, SCHOTTKY, 70V 15MA, D0-35 PKG Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - RF Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-35 DO-35; DO-35 DO-35; DO-204AH, DO-35, Axial DO-35; DO-204AH, DO-35, Axial DO-35; DO-35 DO-35 DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Configuration Single
Diode Type Schottky Schottky
Unlock Full Specs
to access all available technical data