Diode Schottky 40V 1A Through Hole DO-41
Schottky Diodes & Rectifiers 1.0A 40V
DIODE SCHOTTKY 40V 1A DO41
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1N5819-BDI-ND | 1N5819-B | 1N5819-B |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) |