DIODES Incorporated Diodes, Rectifiers - Single - 1N5817-B 1N5817-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803594-1N5817-B Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 1mA at 20V Capacitance at Vr, F: 110pF at 4V, 1MHz Part Number Series: 1N5817
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803594-1N5817-B Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 1mA at 20V Capacitance at Vr, F: 110pF at 4V, 1MHz Part Number Series: 1N5817
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5817-B - 803594-1N5817-B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5817-B
803594-1N5817-B
Diodes, Rectifiers - Single - 1N5817-B 803594-1N5817-B
Manufacturer: Diodes Incorporated Win Source Part Number: 803594-1N5817-B Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A Current - Reverse Leakage at Vr: 1mA at 20V Capacitance at Vr, F: 110pF at 4V, 1MHz Part Number Series: 1N5817

Manufacturer: Diodes Incorporated
Win Source Part Number: 803594-1N5817-B
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-41
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 3A
Current - Reverse Leakage at Vr: 1mA at 20V
Capacitance at Vr, F: 110pF at 4V, 1MHz
Part Number Series: 1N5817

Buy Now
Single Diodes - 1N5817-BDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817-BDI-ND
Single Diodes 1N5817-BDI-ND
Diode Schottky 20V 1A Through Hole DO-41

Diode Schottky 20V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5817-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5817-B
Discrete Semiconductor Products - Diodes - Rectifiers 1N5817-B
DIODE SCHOTTKY 20V 1A DO41

DIODE SCHOTTKY 20V 1A DO41

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5817-B
Schottky Diodes & Rectifiers 1N5817-B
Schottky Diodes & Rectifiers 1.0A 20V

Schottky Diodes & Rectifiers 1.0A 20V

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 803594-1N5817-B 1N5817-BDI-ND 1N5817-B 1N5817-B
Product Name Diodes, Rectifiers - Single - 1N5817-B Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
45 V, 10 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T100EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 150 volts
View Details
Schottky Diodes & Rectifiers - 1219512 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details