Diode Schottky 40V 3A Through Hole DO-201AD
Schottky Barrier Rectifier, 3.0 A, 40 V
DIODE SCHOTTKY 40V 3A AXIAL
DIODE SCHOTTKY 40V 3A DO201AD
Schottky Diodes & Rectifiers Vr/40V Io/3A T/R
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1N5822FSTR-ND | 1N5822 | 1N5822 | 1N5822 | 1N5822 |
| Product Name | Single Diodes | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | |
| Tj | -65 to 125 C (-85 to 257 F) |