Manufacturer: Semtech Corporation
Win Source Part Number: 1122015-1N5811
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 30ns
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A
Current - Reverse Leakage at Vr: 5μA at 150V
Capacitance at Vr, F: 60pF at 5V, 1MHz
Diode Standard 150V 6A Through Hole Axial
DIODE GEN PURP 150V 6A AXIAL
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1122015-1N5811 | 1N5811S-ND | 684-1N5811 | 1N5811 |
| Product Name | Diodes, Rectifiers - Single - 1N5811 | Single Diodes | DIODE GEN PURP 150V 6A AXIAL | Rectifiers |
| Diode Type | Standard | |||
| VF | 0.8750 volts | 0.8750 volts | ||
| VR | 150 volts | 150 volts | ||
| IR | 0.0050 mA | 0.0050 mA | ||
| trr | 30 ns |