DIODES Incorporated Single Diodes 1N5821-T

Description
Diode Schottky 30V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5821DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821DITR-ND
Single Diodes 1N5821DITR-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - 075031-1N5821-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075031-1N5821-T
Discrete Semiconductor Products 075031-1N5821-T
Manufacturer: Diodes Incorporated Win Source Part Number: 075031-1N5821-T Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5821 Alternative Parts (Cross-Reference): 3FWJ42N; RK 33; SB330; RK33-T; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 075031-1N5821-T
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5821
Alternative Parts (Cross-Reference): 3FWJ42N; RK 33; SB330; RK33-T;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
DIODE SCHOTTKY 30V 3A DO201AD - 233-1N5821-T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 3A DO201AD
233-1N5821-T
DIODE SCHOTTKY 30V 3A DO201AD 233-1N5821-T
DIODE SCHOTTKY 30V 3A DO201AD

DIODE SCHOTTKY 30V 3A DO201AD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5821-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5821-T
Discrete Semiconductor Products - Diodes - Rectifiers 1N5821-T
DIODE SCHOTTKY 30V 3A DO201AD

DIODE SCHOTTKY 30V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1N5821DITR-ND 075031-1N5821-T 233-1N5821-T 1N5821-T
Product Name Single Diodes Discrete Semiconductor Products DIODE SCHOTTKY 30V 3A DO201AD Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VF 0.5000 volts 0.5000 volts 0.5000 volts
Applications EFFICIENCY
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data