STMicroelectronics, Inc. Schottky Diodes & Rectifiers 1N5819RL

Description
STMicroelectronics 1N5819RL Diode
Request a Quote Datasheet
Description
STMicroelectronics 1N5819RL Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6870754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870754
Schottky Diodes & Rectifiers 6870754
STMicroelectronics 1N5819RL Diode

STMicroelectronics 1N5819RL Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6870754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870754P
Schottky Diodes & Rectifiers 6870754P
STMicroelectronics 1N5819RL Diode

STMicroelectronics 1N5819RL Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1686621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686621
Schottky Diodes & Rectifiers 1686621
STMicroelectronics 1N5819RL Diode

STMicroelectronics 1N5819RL Diode

Supplier's Site
Schottky Through-Hole 40V 1A Diode and Rectifier - 280-1N5819RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Through-Hole 40V 1A Diode and Rectifier
280-1N5819RL
Schottky Through-Hole 40V 1A Diode and Rectifier 280-1N5819RL
40V 1A Schottky Rectifier, DO-41, Through Hole Product overview: 1N5819RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819RL can be used for catalog matching and distributor lookup.

40V 1A Schottky Rectifier, DO-41, Through Hole Product overview: 1N5819RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5819RL can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-7053-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7053-2-ND
Single Diodes 497-7053-2-ND
Diode Schottky 40V 1A Through Hole DO-41

Diode Schottky 40V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-7053-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-7053-1-ND
Single Diodes 497-7053-1-ND
Diode Schottky 40V 1A Through Hole DO-41

Diode Schottky 40V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - 110274-1N5819RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
110274-1N5819RL
Discrete Semiconductor Products 110274-1N5819RL
Manufacturer: STMicroelectronics Win Source Part Number: 110274-1N5819RL Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Manufacturer Device Package: DO-41 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: 150°C (Max) Alternative Parts (Cross-Reference): VS-11DQ05; SBO40; SBO50; 1N5819RL; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 110274-1N5819RL
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Alternative Parts (Cross-Reference): VS-11DQ05; SBO40; SBO50; 1N5819RL;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - 1N5819RL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
1N5819RL
Diodes >> Schottky Barrier Diodes (SBD) 1N5819RL
40V 550mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

40V 550mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5819RL
Schottky Diodes & Rectifiers 1N5819RL
Schottky Diodes & Rectifiers Vr/40V Io/1A T/R

Schottky Diodes & Rectifiers Vr/40V Io/1A T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5819RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5819RL
Discrete Semiconductor Products - Diodes - Rectifiers 1N5819RL
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site
Single Diodes - 1N5819RL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5819RL
Single Diodes 1N5819RL
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 6870754 6870754P 280-1N5819RL 497-7053-2-ND 110274-1N5819RL 1N5819RL 1N5819RL 1N5819RL 1N5819RL
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Through-Hole 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package Do-41 DO-41; DO-41 Tape and Reel DO-41 DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSF2 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
Schottky barrier single diode - BAT86,113 - Nexperia B.V.
Specs
Applications Switching
Package SOD68 SOD68
RoHS Compliant RoHS
View Details
6 suppliers