Win Source Part Number: 983353-1N5809US
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875 mV @ 4 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: SQ-MELF, B
Supplier Device Package: B, SQ-MELF
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: 1N5809
RoHS Status: RoHS non-compliant
Diode Standard 100V 3A Surface Mount B, SQ-MELF
DIODE GEN PURP 100V 3A B SQ-MELF
DIODE GEN PURP 100V 3A B SQ-MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 983353-1N5809US | 1N5809US-ND | 1N5809US | 1N5809US |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 0.8750 volts | 0.8750 volts | 0.8750 volts | |
| VR | 100 volts | 100 volts | ||
| IR | 0.0050 mA | 0.0050 mA |