onsemi Diodes, Rectifiers - Single - 1N5821 1N5821

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806128-1N5821 Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 500μA at 30V Capacitance at Vr, F: 190pF at 4V, 1MHz Part Number Series: 1N5821
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806128-1N5821 Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 500μA at 30V Capacitance at Vr, F: 190pF at 4V, 1MHz Part Number Series: 1N5821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5821 - 806128-1N5821 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5821
806128-1N5821
Diodes, Rectifiers - Single - 1N5821 806128-1N5821
Manufacturer: ON Semiconductor Win Source Part Number: 806128-1N5821 Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,250 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 500μA at 30V Capacitance at Vr, F: 190pF at 4V, 1MHz Part Number Series: 1N5821

Manufacturer: ON Semiconductor
Win Source Part Number: 806128-1N5821
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,250
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 500μA at 30V
Capacitance at Vr, F: 190pF at 4V, 1MHz
Part Number Series: 1N5821

Buy Now
Single Diodes - 1N5821FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821FSTR-ND
Single Diodes 1N5821FSTR-ND
Diode Schottky 30V 3A Through Hole DO-201AD

Diode Schottky 30V 3A Through Hole DO-201AD

Buy Now Datasheet
Diode, Schottky, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 58K2659 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
58K2659
Diode, Schottky, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 58K2659
DIODE, SCHOTTKY, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5821
Schottky Diodes & Rectifiers 1N5821
Schottky Diodes & Rectifiers Schottky Barrier

Schottky Diodes & Rectifiers Schottky Barrier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes Schottky Diodes
Product Number 806128-1N5821 1N5821FSTR-ND 58K2659 1N5821
Product Name Diodes, Rectifiers - Single - 1N5821 Single Diodes Diode, Schottky, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
VF 0.5000 volts 0.5000 volts
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Package DO-201; DO-201AD DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70WF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SC‑70 (SOT323)
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5800 volts
View Details