onsemi Schottky Diodes & Rectifiers 1N5817G

Description
1.0 A, 20 V, Schottky Rectifier
Request a Quote Datasheet
Description
1.0 A, 20 V, Schottky Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5817G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Rectifier

1.0 A, 20 V, Schottky Rectifier

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867458
Schottky Diodes & Rectifiers 1867458
ON Semiconductor, 1N5817G

ON Semiconductor, 1N5817G

Supplier's Site
Schottky Diodes & Rectifiers - 1867729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867729P
Schottky Diodes & Rectifiers 1867729P
ON Semiconductor, 1N5817G

ON Semiconductor, 1N5817G

Supplier's Site
Schottky Diodes & Rectifiers - 1867729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867729
Schottky Diodes & Rectifiers 1867729
ON Semiconductor, 1N5817G

ON Semiconductor, 1N5817G

Supplier's Site
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-1N5817G
Schottky 1A 20V Diode and Rectifier 280-1N5817G
1A 20V Schottky Rectifier, DO-41, Single Product overview: 1N5817G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817G can be used for catalog matching and distributor lookup.

1A 20V Schottky Rectifier, DO-41, Single Product overview: 1N5817G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5817G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5817GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5817GOS-ND
Single Diodes 1N5817GOS-ND
Diode Schottky 20V 1A Through Hole Axial

Diode Schottky 20V 1A Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5817G
Schottky Diodes & Rectifiers 1N5817G
Schottky Diodes & Rectifiers 1A 20V

Schottky Diodes & Rectifiers 1A 20V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5817G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5817G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5817G
DIODE SCHOTTKY 20V 1A AXIAL

DIODE SCHOTTKY 20V 1A AXIAL

Supplier's Site
DIODE SCHOTTKY 20V 1A AXIAL - 598-1N5817G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A AXIAL
598-1N5817G
DIODE SCHOTTKY 20V 1A AXIAL 598-1N5817G
DIODE SCHOTTKY 20V 1A AXIAL

DIODE SCHOTTKY 20V 1A AXIAL

Supplier's Site
Schottky Rectifier, 1A, 20V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2943 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2943
Schottky Rectifier, 1A, 20V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2943
SCHOTTKY RECTIFIER, 1A, 20V, AXIAL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, AXIAL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1N5817G 1867458 1867729P 280-1N5817G 1N5817GOS-ND 1N5817G 1N5817G 598-1N5817G 42K2943
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 1A 20V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 20V 1A AXIAL Schottky Rectifier, 1A, 20V, Axial; Repetitive Peak Reverse Voltage Onsemi
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Case 59-10 Case 59-10 Bulk DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial DO-204AL
Life Cycle Stage Active Active Active
Rectifier Configuration / Technology Schottky Schottky
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data