onsemi Schottky 3A 30V Diode and Rectifier 1N5821G

Description
3A 30V Schottky Rectifier Diode, DO-201AD Product overview: 1N5821G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 30V Schottky Rectifier Diode, DO-201AD Product overview: 1N5821G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 30V Diode and Rectifier - 280-1N5821G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 30V Diode and Rectifier
280-1N5821G
Schottky 3A 30V Diode and Rectifier 280-1N5821G
3A 30V Schottky Rectifier Diode, DO-201AD Product overview: 1N5821G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821G can be used for catalog matching and distributor lookup.

3A 30V Schottky Rectifier Diode, DO-201AD Product overview: 1N5821G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5821G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5821G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 3.0 A, 30 V

Schottky Barrier Rectifier, 3.0 A, 30 V

Supplier's Site Datasheet
Single Diodes - 1N5821GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5821GOS-ND
Single Diodes 1N5821GOS-ND
Diode Schottky 30V 3A Through Hole Axial

Diode Schottky 30V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5821G - 905727-1N5821G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5821G
905727-1N5821G
Diodes, Rectifiers - Single - 1N5821G 905727-1N5821G
Manufacturer: ON Semiconductor Win Source Part Number: 905727-1N5821G Features: Diode Schottky 30 V 3A Through Hole Axial Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5821 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5821G-ND, 1N5821GOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905727-1N5821G
Features: Diode Schottky 30 V 3A Through Hole Axial
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5821
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5821G-ND, 1N5821GOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5821G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5821G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5821G
DIODE SCHOTTKY 30V 3A AXIAL

DIODE SCHOTTKY 30V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
1N5821G
Schottky Diodes & Rectifiers 1N5821G
Schottky Diodes & Rectifiers 3A 30V

Schottky Diodes & Rectifiers 3A 30V

Buy Now Datasheet
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 42K2950 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
42K2950
Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 42K2950
SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 30V DO-201AD; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N5821G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5821G
Single Diodes 1N5821G
DIODE SCHOTTKY 30V 3A AXIAL

DIODE SCHOTTKY 30V 3A AXIAL

Supplier's Site Datasheet
REC SURM 3A 30V SCTKY - 70099727 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC SURM 3A 30V SCTKY
70099727
REC SURM 3A 30V SCTKY 70099727
REC SURM 3A 30V SCTKY

REC SURM 3A 30V SCTKY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-1N5821G 1N5821G 1N5821GOS-ND 905727-1N5821G 1N5821G 1N5821G 42K2950 1N5821G 70099727
Product Name Schottky 3A 30V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5821G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 3A 30V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Single Diodes REC SURM 3A 30V SCTKY
Package Bulk Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia Axial DO-201; DO-201AD DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial DO-201
RoHS Compliant RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223293 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 5
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCKV18K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky 25V Diode and Rectifier - 286-BAS125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers